Barksdale Control Products Increased Sensitivity Regulator Model 20495

Description
Barksdale's Increased Sensitivity Regulator is a modified version of the Heavy Duty regulator, designed to allow more control at low pressures. This version offers better reaction time and better set point accuracy. The regulated output pressure can be controlled either by the force of a spring, or a motor (hydraulic or pneumatic). Design features ensure excellent accuracy, repeatability and high flow coefficients. Designed to provide years of trouble-free operation and virtually zero leakage, the Shear-Seal® design uses fl uid pressure to maintain a leak-free metal-to-metal seal that improves with use. The shearing action between the rotor & pressure seal continually laps the mating surfaces and prevents contaminates from lodging between the sealing surfaces. The result is a valve that doesn’t wear out – but wears in over time, providing you superior control consistently through the entire life of the product. Features Original Shear-Seal® technology Ultra flow regulator API compliant for sensitivity Fail-safe motor control options Tolerates contaminated media Self venting Surge dampening
Datasheet
Description
Barksdale's Increased Sensitivity Regulator is a modified version of the Heavy Duty regulator, designed to allow more control at low pressures. This version offers better reaction time and better set point accuracy. The regulated output pressure can be controlled either by the force of a spring, or a motor (hydraulic or pneumatic). Design features ensure excellent accuracy, repeatability and high flow coefficients. Designed to provide years of trouble-free operation and virtually zero leakage, the Shear-Seal® design uses fl uid pressure to maintain a leak-free metal-to-metal seal that improves with use. The shearing action between the rotor & pressure seal continually laps the mating surfaces and prevents contaminates from lodging between the sealing surfaces. The result is a valve that doesn’t wear out – but wears in over time, providing you superior control consistently through the entire life of the product. Features Original Shear-Seal® technology Ultra flow regulator API compliant for sensitivity Fail-safe motor control options Tolerates contaminated media Self venting Surge dampening
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Increased Sensitivity Regulator - Model 20495 - Barksdale Control Products
Los Angeles, CA, USA
Increased Sensitivity Regulator
Model 20495
Increased Sensitivity Regulator Model 20495
Barksdale's Increased Sensitivity Regulator is a modified version of the Heavy Duty regulator, designed to allow more control at low pressures. This version offers better reaction time and better set point accuracy. The regulated output pressure can be controlled either by the force of a spring, or a motor (hydraulic or pneumatic). Design features ensure excellent accuracy, repeatability and high flow coefficients. Designed to provide years of trouble-free operation and virtually zero leakage, the Shear-Seal® design uses fl uid pressure to maintain a leak-free metal-to-metal seal that improves with use. The shearing action between the rotor & pressure seal continually laps the mating surfaces and prevents contaminates from lodging between the sealing surfaces. The result is a valve that doesn’t wear out – but wears in over time, providing you superior control consistently through the entire life of the product. Features Original Shear-Seal® technology Ultra flow regulator API compliant for sensitivity Fail-safe motor control options Tolerates contaminated media Self venting Surge dampening

Barksdale's Increased Sensitivity Regulator is a modified version of the Heavy Duty regulator, designed to allow more control at low pressures. This version offers better reaction time and better set point accuracy. The regulated output pressure can be controlled either by the force of a spring, or a motor (hydraulic or pneumatic). Design features ensure excellent accuracy, repeatability and high flow coefficients.

Designed to provide years of trouble-free operation and virtually zero leakage, the Shear-Seal® design uses fl uid pressure to maintain a leak-free metal-to-metal seal that improves with use. The shearing action between the rotor & pressure seal continually laps the mating surfaces and prevents contaminates from lodging between the sealing surfaces. The result is a valve that doesn’t wear out – but wears in over time, providing you superior control consistently through the entire life of the product.

Features

  • Original Shear-Seal® technology
  • Ultra flow regulator
  • API compliant for sensitivity
  • Fail-safe motor control options
  • Tolerates contaminated media
  • Self venting
  • Surge dampening
Supplier's Site Datasheet

Technical Specifications

  Barksdale Control Products
Product Category Industrial Valves
Product Number Model 20495
Product Name Increased Sensitivity Regulator
Primary Material Stainless Steel
Media Hydraulic
Maximum Pressure 5000.00 psi (3519 m H2O)
Number of Ports 4
Unlock Full Specs
to access all available technical data

Similar Products

Fusible Link Fire-Safety Valve -  - Shanghai Thinktank Process Management Co., Ltd
Shanghai Thinktank Process Management Co., Ltd
Specs
Valve Type Directional; Butterfly; Safety; Shut Off
Primary Material Stainless Steel; Steel
Media Ammonia, Gas, Liquefied Gas, Methanol, Oil, Combustible Gas/Liquid
View Details
Air preparation unit - FRCS-1/8-D-5M-MINI-A - Festo Corporation
Specs
Primary Material Zinc
Media Gas; Air; Compressed Air
Maximum Pressure 29.01 to 174.05 psi (20.41 to 122 m H2O)
View Details
Solenoid Valves - 5000005497-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details