Barksdale Control Products Air Suspension Valve 52321 Series

Description
The 52321 Air Suspension Valve utilizes Barksdale's patented Shear-Seal® technology to accurately control suspension height in commercial and recreational vehicle applications. Shear-Seal® has become the industry leader through superior performance and long life, even under the most demanding conditions. Barksdale height control valves feature proportional response and are available in both low flow and high flow configurations. These features combine to minimize air consumption without the use of inaccurate and failure prone time delay elements found in competing products. Available push-to-connect fittings and single or dual bag ports allow for easy and fast installation. The Barksdale valve's compact design and Barksdale's ability to customize the product make it a perfect fit on any suspension. Features Shear-Seal® technology provides superior peformance and durability Proportional flow reduces vehicle air consumption Precise dead band optimizes ride height control 120 or 350 I/min (4.2 to 12.4) CFM) peak flow Dual outlet ports for simplified hose routings Optional push-to-connect fittings ease installation Compact size and flexible design fits any application
Datasheet
Description
The 52321 Air Suspension Valve utilizes Barksdale's patented Shear-Seal® technology to accurately control suspension height in commercial and recreational vehicle applications. Shear-Seal® has become the industry leader through superior performance and long life, even under the most demanding conditions. Barksdale height control valves feature proportional response and are available in both low flow and high flow configurations. These features combine to minimize air consumption without the use of inaccurate and failure prone time delay elements found in competing products. Available push-to-connect fittings and single or dual bag ports allow for easy and fast installation. The Barksdale valve's compact design and Barksdale's ability to customize the product make it a perfect fit on any suspension. Features Shear-Seal® technology provides superior peformance and durability Proportional flow reduces vehicle air consumption Precise dead band optimizes ride height control 120 or 350 I/min (4.2 to 12.4) CFM) peak flow Dual outlet ports for simplified hose routings Optional push-to-connect fittings ease installation Compact size and flexible design fits any application
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Air Suspension Valve - 52321 Series - Barksdale Control Products
Los Angeles, CA, USA
Air Suspension Valve
52321 Series
Air Suspension Valve 52321 Series
The 52321 Air Suspension Valve utilizes Barksdale's patented Shear-Seal® technology to accurately control suspension height in commercial and recreational vehicle applications. Shear-Seal® has become the industry leader through superior performance and long life, even under the most demanding conditions. Barksdale height control valves feature proportional response and are available in both low flow and high flow configurations. These features combine to minimize air consumption without the use of inaccurate and failure prone time delay elements found in competing products. Available push-to-connect fittings and single or dual bag ports allow for easy and fast installation. The Barksdale valve's compact design and Barksdale's ability to customize the product make it a perfect fit on any suspension. Features Shear-Seal® technology provides superior peformance and durability Proportional flow reduces vehicle air consumption Precise dead band optimizes ride height control 120 or 350 I/min (4.2 to 12.4) CFM) peak flow Dual outlet ports for simplified hose routings Optional push-to-connect fittings ease installation Compact size and flexible design fits any application

The 52321 Air Suspension Valve utilizes Barksdale's patented Shear-Seal® technology to accurately control suspension height in commercial and recreational vehicle applications. Shear-Seal® has become the industry leader through superior performance and long life, even under the most demanding conditions. Barksdale height control valves feature proportional response and are available in both low flow and high flow configurations. These features combine to minimize air consumption without the use of inaccurate and failure prone time delay elements found in competing products. Available push-to-connect fittings and single or dual bag ports allow for easy and fast installation. The Barksdale valve's compact design and Barksdale's ability to customize the product make it a perfect fit on any suspension.

Features

  • Shear-Seal® technology provides superior peformance and durability
  • Proportional flow reduces vehicle air consumption
  • Precise dead band optimizes ride height control
  • 120 or 350 I/min (4.2 to 12.4) CFM) peak flow
  • Dual outlet ports for simplified hose routings
  • Optional push-to-connect fittings ease installation
  • Compact size and flexible design fits any application
Supplier's Site Datasheet

Technical Specifications

  Barksdale Control Products
Product Category Industrial Valves
Product Number 52321 Series
Product Name Air Suspension Valve
Valve Type Control Valve
Primary Material Aluminum
Media Air
Maximum Pressure 130.00 psi (91.49 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Relief Valves -  - Technetics Group
Specs
Valve Type Relief
Primary Material Aluminum; Stainless Steel; Exotic Metal; PTFE
Media Jet & Rocket Fuels, Oxidizers, other Harsh Fluids
View Details
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161317027 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 11.22 inch (285.00 mm)
View Details
Air vent Valve M12 for Battery Pack/Low Profile Dual - MIV-12MAS-2DH-SV-L - Shenzhen Milvent Technology Co., Limited
Specs
Valve Type Relief
Primary Material Aluminum
Media Air
View Details
Pneumatic Solenoid Valves - 1816382 - RS Components, Ltd.
Specs
Valve Type Solenoid
Primary Material Aluminum; Die cast aluminium
Media Air
View Details