Barksdale Control Products High Pressure Valve Series 4140

Description
Barksdale's High Pressure 4140 Series 4-way valves provide superior control for fluids and gasses up to 15,000 psi (1,035 bar) in the toughest industrial applications. Using Barksdale's Shear-Seal® technology, these high pressure valve products offer dependable performance and long life even when the media being controlled is contaminated with debris that would ruin ordinary valves. Featuring rugged ball bearing construction, hardened stainless steel seals and durable machined stainless steel bodies and housings, these valves provide trouble-free performance for your critical application in the harshest environments. Features Original Shear-Seal® technology Stainless steel construction Low pressure drop High velocity flow Pressures to 15,000 psi Low handle load
Datasheet
Description
Barksdale's High Pressure 4140 Series 4-way valves provide superior control for fluids and gasses up to 15,000 psi (1,035 bar) in the toughest industrial applications. Using Barksdale's Shear-Seal® technology, these high pressure valve products offer dependable performance and long life even when the media being controlled is contaminated with debris that would ruin ordinary valves. Featuring rugged ball bearing construction, hardened stainless steel seals and durable machined stainless steel bodies and housings, these valves provide trouble-free performance for your critical application in the harshest environments. Features Original Shear-Seal® technology Stainless steel construction Low pressure drop High velocity flow Pressures to 15,000 psi Low handle load
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Pressure Valve - Series 4140 - Barksdale Control Products
Los Angeles, CA, USA
High Pressure Valve
Series 4140
High Pressure Valve Series 4140
Barksdale's High Pressure 4140 Series 4-way valves provide superior control for fluids and gasses up to 15,000 psi (1,035 bar) in the toughest industrial applications. Using Barksdale's Shear-Seal® technology, these high pressure valve products offer dependable performance and long life even when the media being controlled is contaminated with debris that would ruin ordinary valves. Featuring rugged ball bearing construction, hardened stainless steel seals and durable machined stainless steel bodies and housings, these valves provide trouble-free performance for your critical application in the harshest environments. Features Original Shear-Seal® technology Stainless steel construction Low pressure drop High velocity flow Pressures to 15,000 psi Low handle load

Barksdale's High Pressure 4140 Series 4-way valves provide superior control for fluids and gasses up to 15,000 psi (1,035 bar) in the toughest industrial applications. Using Barksdale's Shear-Seal® technology, these high pressure valve products offer dependable performance and long life even when the media being controlled is contaminated with debris that would ruin ordinary valves. Featuring rugged ball bearing construction, hardened stainless steel seals and durable machined stainless steel bodies and housings, these valves provide trouble-free performance for your critical application in the harshest environments.

Features

  • Original Shear-Seal® technology
  • Stainless steel construction
  • Low pressure drop
  • High velocity flow
  • Pressures to 15,000 psi
  • Low handle load
Supplier's Site Datasheet

Technical Specifications

  Barksdale Control Products
Product Category Industrial Valves
Product Number Series 4140
Product Name High Pressure Valve
Valve Type Control Valve
Primary Material Stainless Steel
Media Hydraulic
Maximum Pressure 15000.00 psi (10557 m H2O)
Number of Ports 4
Unlock Full Specs
to access all available technical data

Similar Products

Flow Control Valves - 61603 - Jergens, Inc.
Specs
Valve Type Control Valve
Connection Description Threaded; 1/4 NPT
View Details
Gate Valves - Rotating Double Disc Gate Valves - McWane Plant and Industrial
Specs
Valve Type Gate
Valve Size 3.00 to 108.00 inch (76.20 to 2743.20 mm)
Connection Description BoltFlange; NRS or OS&Y, (FLG, MJ)
View Details
HVXM Large Body PTFE Valve - 36796 - Hamilton Company
Specs
Valve Type Directional; Plug
Primary Material Aluminum; PTFE; CTFE
Media Chemical
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details