Barksdale Control Products Heavy Duty Valve Series 5620

Description
Barksdale's Heavy Duty Valve provides superior directional control for fluids and gasses up to 6,000 psi in the toughest industrial applications. Using Barksdale's Shear-Seal® technology, the Heavy Duty Valve products offer dependable performance and long life even when the media being controlled is contaminated with debris that would ruin ordinary valves. Featuring rugged ball bearing construction, hardened stainless steel seals, and durable bronze and iron cast housings these valves will provide trouble free performance for your critical application in the harshest environments. Features Original Shear-Seal® technology High velocity flow Tolerates contaminates Low handle load at high pressures Spring return option Low pressure drop 2- and 3-Position Actuators
Datasheet
Description
Barksdale's Heavy Duty Valve provides superior directional control for fluids and gasses up to 6,000 psi in the toughest industrial applications. Using Barksdale's Shear-Seal® technology, the Heavy Duty Valve products offer dependable performance and long life even when the media being controlled is contaminated with debris that would ruin ordinary valves. Featuring rugged ball bearing construction, hardened stainless steel seals, and durable bronze and iron cast housings these valves will provide trouble free performance for your critical application in the harshest environments. Features Original Shear-Seal® technology High velocity flow Tolerates contaminates Low handle load at high pressures Spring return option Low pressure drop 2- and 3-Position Actuators
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Valve - Series 5620 - Barksdale Control Products
Los Angeles, CA, USA
Heavy Duty Valve
Series 5620
Heavy Duty Valve Series 5620
Barksdale's Heavy Duty Valve provides superior directional control for fluids and gasses up to 6,000 psi in the toughest industrial applications. Using Barksdale's Shear-Seal® technology, the Heavy Duty Valve products offer dependable performance and long life even when the media being controlled is contaminated with debris that would ruin ordinary valves. Featuring rugged ball bearing construction, hardened stainless steel seals, and durable bronze and iron cast housings these valves will provide trouble free performance for your critical application in the harshest environments. Features Original Shear-Seal® technology High velocity flow Tolerates contaminates Low handle load at high pressures Spring return option Low pressure drop 2- and 3-Position Actuators

Barksdale's Heavy Duty Valve provides superior directional control for fluids and gasses up to 6,000 psi in the toughest industrial applications. Using Barksdale's Shear-Seal® technology, the Heavy Duty Valve products offer dependable performance and long life even when the media being controlled is contaminated with debris that would ruin ordinary valves. Featuring rugged ball bearing construction, hardened stainless steel seals, and durable bronze and iron cast housings these valves will provide trouble free performance for your critical application in the harshest environments.

Features

  • Original Shear-Seal® technology
  • High velocity flow
  • Tolerates contaminates
  • Low handle load at high pressures
  • Spring return option
  • Low pressure drop
  • 2- and 3-Position Actuators
Supplier's Site Datasheet

Technical Specifications

  Barksdale Control Products
Product Category Industrial Valves
Product Number Series 5620
Product Name Heavy Duty Valve
Valve Type Control Valve
Primary Material Brass / Bronze
Media Hydraulic; Air
Maximum Pressure 6000.00 psi (4223 m H2O)
Number of Ports 4
Unlock Full Specs
to access all available technical data

Similar Products

Thermostatic Drain Valve for Passenger Cars - 3/4
Specs
Valve Type Control Valve; Drain; Angle; Safety
Primary Material Brass / Bronze
Media Water; Cold Water  ; Potable Water
View Details
Pneumatically Actuated Stainless Steel Ball Valve - PHS - AP Series - DynaQuip Controls
Specs
Valve Type Control Valve; Ball
Primary Material Stainless Steel
Valve Size 0.25 to 3.00 inch (6.35 to 76.20 mm)
View Details
High Purity High Pressure Stainless Steel Needle Valve Natural Gas Flow Control Valve JNV Series -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Valve Type Control Valve; Needle
Primary Material Stainless Steel
Media Gas
View Details
Angle seat valve - VZXF-L-M22C-M-B-G34-160-M1-H3B1T-50-16 - Festo Corporation
Specs
Media Water; Hydraulic; Air; Compressed Air
Maximum Pressure 87.02 to 145.04 psi (61.24 to 102 m H2O)
Media Temperature 392 to -40 F (200 to -40 C)
View Details
2 suppliers