Barksdale Control Products Hydraulic Pressure Regulator Model 20517

Description
Barksdale's pressure regulators are sensitive, pressure-control devices used to maintain a pre-determined pressure in a hydraulic circuit. The regulated output pressure is controlled by manually adjusting the spring force to balance the hydraulic loading. Design features ensure excellent accuracy, repeatability and high flow coefficients. Designed to provide years of trouble-free operation and virtually zero leakage, the Shear-Seal® design uses fluid pressure to maintain a leak-free metal-to-metal seal that improves with use. The shearing action between the rotor & pressure seal continually laps the mating surfaces and prevents contaminates from lodging between the sealing surfaces. The result is a valve that doesn’t wear out – but wears in over time, providing you superior control consistently through the entire life of the product. Features Original Shear-Seal® technology High flow capacity Large pressure range Tolerates contaminated media Fail-safe motor control options Self venting
Datasheet
Description
Barksdale's pressure regulators are sensitive, pressure-control devices used to maintain a pre-determined pressure in a hydraulic circuit. The regulated output pressure is controlled by manually adjusting the spring force to balance the hydraulic loading. Design features ensure excellent accuracy, repeatability and high flow coefficients. Designed to provide years of trouble-free operation and virtually zero leakage, the Shear-Seal® design uses fluid pressure to maintain a leak-free metal-to-metal seal that improves with use. The shearing action between the rotor & pressure seal continually laps the mating surfaces and prevents contaminates from lodging between the sealing surfaces. The result is a valve that doesn’t wear out – but wears in over time, providing you superior control consistently through the entire life of the product. Features Original Shear-Seal® technology High flow capacity Large pressure range Tolerates contaminated media Fail-safe motor control options Self venting
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hydraulic Pressure Regulator - Model 20517 - Barksdale Control Products
Los Angeles, CA, USA
Hydraulic Pressure Regulator
Model 20517
Hydraulic Pressure Regulator Model 20517
Barksdale's pressure regulators are sensitive, pressure-control devices used to maintain a pre-determined pressure in a hydraulic circuit. The regulated output pressure is controlled by manually adjusting the spring force to balance the hydraulic loading. Design features ensure excellent accuracy, repeatability and high flow coefficients. Designed to provide years of trouble-free operation and virtually zero leakage, the Shear-Seal® design uses fluid pressure to maintain a leak-free metal-to-metal seal that improves with use. The shearing action between the rotor & pressure seal continually laps the mating surfaces and prevents contaminates from lodging between the sealing surfaces. The result is a valve that doesn’t wear out – but wears in over time, providing you superior control consistently through the entire life of the product. Features Original Shear-Seal® technology High flow capacity Large pressure range Tolerates contaminated media Fail-safe motor control options Self venting

Barksdale's pressure regulators are sensitive, pressure-control devices used to maintain a pre-determined pressure in a hydraulic circuit. The regulated output pressure is controlled by manually adjusting the spring force to balance the hydraulic loading. Design features ensure excellent accuracy, repeatability and high flow coefficients.

Designed to provide years of trouble-free operation and virtually zero leakage, the Shear-Seal® design uses fluid pressure to maintain a leak-free metal-to-metal seal that improves with use. The shearing action between the rotor & pressure seal continually laps the mating surfaces and prevents contaminates from lodging between the sealing surfaces. The result is a valve that doesn’t wear out – but wears in over time, providing you superior control consistently through the entire life of the product.

Features

  • Original Shear-Seal® technology
  • High flow capacity
  • Large pressure range
  • Tolerates contaminated media
  • Fail-safe motor control options
  • Self venting
Supplier's Site Datasheet

Technical Specifications

  Barksdale Control Products
Product Category Industrial Valves
Product Number Model 20517
Product Name Hydraulic Pressure Regulator
Primary Material Stainless Steel (optional feature); Steel
Media Hydraulic
Maximum Pressure 3000.00 psi (2111 m H2O)
Number of Ports 4
Unlock Full Specs
to access all available technical data

Similar Products

Air Circuit 4-Way Valves - 61621 - Jergens, Inc.
Specs
Valve Type Solenoid
Media Air
Flow (Cv) 1.00
View Details
Check Valves - Double Disc Swing Check Valves - McWane Plant and Industrial
Specs
Valve Type Check
Primary Material Ductile Iron; Ductile Iron, ASTM A536 - GR 70-50-05
Valve Size 2.00 to 24.00 inch (50.80 to 609.60 mm)
View Details
PSD/4 Valve - 9998-01 - Hamilton Company
Hamilton Company
Specs
Valve Type Directional; Plug
Primary Material Aluminum; CTFE/ETFE
Media Chemical
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details