Barksdale Control Products Stainless Steel Offshore Hydraulic Pressure Regulator Series S20517

Description
Barksdale's pressure regulators are sensitive pressure-control devices used to maintain a pre-determined pressure in a hydraulic circuit. The Stainless Steel Regulators offer corrosive-resistant, 316 stainless steel, units with SAE J518-2 code 62 flanges, which are standard with this series. Code 62 flanges are industry proven leak-free connections suited for higher pressure that offer ease of installation. Designed to provide years of trouble-free operation and virtually zero leakage, the Shear-Seal® design uses fluid pressure to maintain a leak-free metal-to-metal seal that improves with use. The shearing action between the rotor & pressure seal continually laps the mating surfaces and prevents contaminates from lodging between the sealing surfaces. The result is a valve that doesn’t wear out – but wears in over time, providing you superior control consistently through the entire life of the product. Features Original Shear-Seal® technology Stainless steel construction SAE J518-2 code 62 pressure connections High flow capacity Wide regulated pressure range Tolerates contaminated media Fail-safe motor control options Self venting Surge dampening
Description
Barksdale's pressure regulators are sensitive pressure-control devices used to maintain a pre-determined pressure in a hydraulic circuit. The Stainless Steel Regulators offer corrosive-resistant, 316 stainless steel, units with SAE J518-2 code 62 flanges, which are standard with this series. Code 62 flanges are industry proven leak-free connections suited for higher pressure that offer ease of installation. Designed to provide years of trouble-free operation and virtually zero leakage, the Shear-Seal® design uses fluid pressure to maintain a leak-free metal-to-metal seal that improves with use. The shearing action between the rotor & pressure seal continually laps the mating surfaces and prevents contaminates from lodging between the sealing surfaces. The result is a valve that doesn’t wear out – but wears in over time, providing you superior control consistently through the entire life of the product. Features Original Shear-Seal® technology Stainless steel construction SAE J518-2 code 62 pressure connections High flow capacity Wide regulated pressure range Tolerates contaminated media Fail-safe motor control options Self venting Surge dampening

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel Offshore Hydraulic Pressure Regulator - Series S20517 - Barksdale Control Products
Los Angeles, CA, USA
Stainless Steel Offshore Hydraulic Pressure Regulator
Series S20517
Stainless Steel Offshore Hydraulic Pressure Regulator Series S20517
Barksdale's pressure regulators are sensitive pressure-control devices used to maintain a pre-determined pressure in a hydraulic circuit. The Stainless Steel Regulators offer corrosive-resistant, 316 stainless steel, units with SAE J518-2 code 62 flanges, which are standard with this series. Code 62 flanges are industry proven leak-free connections suited for higher pressure that offer ease of installation. Designed to provide years of trouble-free operation and virtually zero leakage, the Shear-Seal® design uses fluid pressure to maintain a leak-free metal-to-metal seal that improves with use. The shearing action between the rotor & pressure seal continually laps the mating surfaces and prevents contaminates from lodging between the sealing surfaces. The result is a valve that doesn’t wear out – but wears in over time, providing you superior control consistently through the entire life of the product. Features Original Shear-Seal® technology Stainless steel construction SAE J518-2 code 62 pressure connections High flow capacity Wide regulated pressure range Tolerates contaminated media Fail-safe motor control options Self venting Surge dampening

Barksdale's pressure regulators are sensitive pressure-control devices used to maintain a pre-determined pressure in a hydraulic circuit. The Stainless Steel Regulators offer corrosive-resistant, 316 stainless steel, units with SAE J518-2 code 62 flanges, which are standard with this series. Code 62 flanges are industry proven leak-free connections suited for higher pressure that offer ease of installation.

Designed to provide years of trouble-free operation and virtually zero leakage, the Shear-Seal® design uses fluid pressure to maintain a leak-free metal-to-metal seal that improves with use. The shearing action between the rotor & pressure seal continually laps the mating surfaces and prevents contaminates from lodging between the sealing surfaces. The result is a valve that doesn’t wear out – but wears in over time, providing you superior control consistently through the entire life of the product.

Features

  • Original Shear-Seal® technology
  • Stainless steel construction
  • SAE J518-2 code 62 pressure connections
  • High flow capacity
  • Wide regulated pressure range
  • Tolerates contaminated media
  • Fail-safe motor control options
  • Self venting
  • Surge dampening
Supplier's Site

Technical Specifications

  Barksdale Control Products
Product Category Industrial Valves
Product Number Series S20517
Product Name Stainless Steel Offshore Hydraulic Pressure Regulator
Primary Material Stainless Steel
Media Hydraulic
Maximum Pressure 3000.00 to 5000.00 psi (2111 to 3519 m H2O)
Media Temperature -30 to 185 F (-34 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

V Series Metal Seated Ball Valves - V1-3: 1/2-2, 150-600# - ValvTechnologies, Inc.
Specs
Valve Type Metal Seated; Ball
Primary Material Stainless Steel; Steel; Exotic Metal (optional feature)
Media Water; Gas; Sour Gas; Steam
View Details
16mm FASPROP - 17-216C-00141+D3WFIL+BDO - IMI Life Science
Specs
Valve Type Control Valve
Media Gas; Air; Compressed Air
Valve Size 0.00 inch (0.10 mm)
View Details
Tideflex Check Valves // Series 2633 -  - DeZURIK, Inc.
Specs
Valve Type Check
Primary Material Stainless Steel
View Details