Barksdale Control Products Low Pressure OEM Valve Series 9040

Description
Barksdale's Low Pressure OEM Valve line provides exceptional directional control for fluids and gasses up to 500 psi in the toughest industrial applications. Using Barksdale's Shear-Seal® technology the OEM Valve products offer dependable performance and long life even when the media being controlled is contaminated with debris that would ruin ordinary valves. Flexibility is built into the Low Pressure OEM Valve line which features several standard options that can be adapted to meet the unique needs that OEM customers require in their products. Features Original Shear-Seal® technology Low pressure drop Tolerates contaminates Spring return option Flexible design
Datasheet
Description
Barksdale's Low Pressure OEM Valve line provides exceptional directional control for fluids and gasses up to 500 psi in the toughest industrial applications. Using Barksdale's Shear-Seal® technology the OEM Valve products offer dependable performance and long life even when the media being controlled is contaminated with debris that would ruin ordinary valves. Flexibility is built into the Low Pressure OEM Valve line which features several standard options that can be adapted to meet the unique needs that OEM customers require in their products. Features Original Shear-Seal® technology Low pressure drop Tolerates contaminates Spring return option Flexible design
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Pressure OEM Valve - Series 9040 - Barksdale Control Products
Los Angeles, CA, USA
Low Pressure OEM Valve
Series 9040
Low Pressure OEM Valve Series 9040
Barksdale's Low Pressure OEM Valve line provides exceptional directional control for fluids and gasses up to 500 psi in the toughest industrial applications. Using Barksdale's Shear-Seal® technology the OEM Valve products offer dependable performance and long life even when the media being controlled is contaminated with debris that would ruin ordinary valves. Flexibility is built into the Low Pressure OEM Valve line which features several standard options that can be adapted to meet the unique needs that OEM customers require in their products. Features Original Shear-Seal® technology Low pressure drop Tolerates contaminates Spring return option Flexible design

Barksdale's Low Pressure OEM Valve line provides exceptional directional control for fluids and gasses up to 500 psi in the toughest industrial applications. Using Barksdale's Shear-Seal® technology the OEM Valve products offer dependable performance and long life even when the media being controlled is contaminated with debris that would ruin ordinary valves. Flexibility is built into the Low Pressure OEM Valve line which features several standard options that can be adapted to meet the unique needs that OEM customers require in their products.

Features

  • Original Shear-Seal® technology
  • Low pressure drop
  • Tolerates contaminates
  • Spring return option
  • Flexible design
Supplier's Site Datasheet

Technical Specifications

  Barksdale Control Products
Product Category Industrial Valves
Product Number Series 9040
Product Name Low Pressure OEM Valve
Valve Type Control Valve
Primary Material Aluminum
Media Hydraulic; Air
Maximum Pressure 500.00 psi (352 m H2O)
Number of Ports 4
Unlock Full Specs
to access all available technical data

Similar Products

Two-Pieced Medium Pressure Valve - VLE Series - DynaQuip Controls
Specs
Valve Type Ball
Primary Material Steel
Media Gas; Gasoline / Diesel Fuel; Hydraulic; Chemical
View Details
Thermostatic Expansion Valve - Sporlan - Type M - MJE-20-CP60 LESS CONN 5' - Parker Sporlan Division
Specs
Valve Type Thermostatic Expansion
Media R-134A
Valve Size 0.25 inch (6.35 mm)
View Details
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details
Solenoid Valves - 5000009076-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details