Barksdale Control Products Air Suspension Valve with Reverse Integrated Dump 54341 Series

Description
The 54341 Series relies on negative air pressure to actuate the dump feature. This feature allows the seamless integration of the reverse dump valve into the trailer parking brake system. When parking brakes are set, the negative pressure that allows the brakes to lock will also allow the dump feature to be actuated. The negative air pressure allows the dump valve to return to its "normally open" state and exhaust the trailer air suspension. Features Shear-Seal® technology provides superior peformance and durability Automatically exhaust trailer air springs when parking brake system is engaged High-flow design for rapid fill and exhaust Integrated dump feature reduces installation parts and costs while minimizing leakage points
Datasheet
Description
The 54341 Series relies on negative air pressure to actuate the dump feature. This feature allows the seamless integration of the reverse dump valve into the trailer parking brake system. When parking brakes are set, the negative pressure that allows the brakes to lock will also allow the dump feature to be actuated. The negative air pressure allows the dump valve to return to its "normally open" state and exhaust the trailer air suspension. Features Shear-Seal® technology provides superior peformance and durability Automatically exhaust trailer air springs when parking brake system is engaged High-flow design for rapid fill and exhaust Integrated dump feature reduces installation parts and costs while minimizing leakage points
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Air Suspension Valve with Reverse Integrated Dump - 54341 Series - Barksdale Control Products
Los Angeles, CA, USA
Air Suspension Valve with Reverse Integrated Dump
54341 Series
Air Suspension Valve with Reverse Integrated Dump 54341 Series
The 54341 Series relies on negative air pressure to actuate the dump feature. This feature allows the seamless integration of the reverse dump valve into the trailer parking brake system. When parking brakes are set, the negative pressure that allows the brakes to lock will also allow the dump feature to be actuated. The negative air pressure allows the dump valve to return to its "normally open" state and exhaust the trailer air suspension. Features Shear-Seal® technology provides superior peformance and durability Automatically exhaust trailer air springs when parking brake system is engaged High-flow design for rapid fill and exhaust Integrated dump feature reduces installation parts and costs while minimizing leakage points

The 54341 Series relies on negative air pressure to actuate the dump feature. This feature allows the seamless integration of the reverse dump valve into the trailer parking brake system. When parking brakes are set, the negative pressure that allows the brakes to lock will also allow the dump feature to be actuated. The negative air pressure allows the dump valve to return to its "normally open" state and exhaust the trailer air suspension.

Features

  • Shear-Seal® technology provides superior peformance and durability
  • Automatically exhaust trailer air springs when parking brake system is engaged
  • High-flow design for rapid fill and exhaust
  • Integrated dump feature reduces installation parts and costs while minimizing leakage points
Supplier's Site Datasheet

Technical Specifications

  Barksdale Control Products
Product Category Industrial Valves
Product Number 54341 Series
Product Name Air Suspension Valve with Reverse Integrated Dump
Valve Type Control Valve
Primary Material Aluminum
Media Air
Maximum Pressure 130.00 psi (91.49 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Electrically Actuated Brass Valve - EHH Series - DynaQuip Controls
Specs
Valve Type Control Valve; Metal Seated; Ball; Sanitary
Primary Material Brass / Bronze
Media Water; Wastewater; Gas; Hydraulic; Air
View Details
Battery Vent - MIV-25MAEX - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Valve Type Relief
Primary Material Aluminum
Media Air
View Details
57P Butterfly Valve Gear 1 5 14 - 123717040 - Asahi/America, Inc.
Specs
Valve Type Butterfly
Valve Size 3.94 inch (100.00 mm)
Maximum Pressure 150.00 psi (106 m H2O)
View Details