Barksdale Control Products Second Ride Height Leveling Valve 52331 Series

Description
The 52331 Air Suspension Leveling Valve (SRHLV) combines Barksdale's patented Shear Seal technology with a second ride height feature. This new product offers Shear Seal's industry leading durability with the ability to select two controlled ride settings at the flip of switch. The SRHLV is engineered to customer specifications to either raise or lower vehicle air suspensions a specific distance at the end of the valve arm or number of degrees of shaft angle. The second ride height is activated by simply applying 75 PSI (5 bar) to the pilot port. Releasing pressure at the pilot port returns height control to the standard (default) setting. Whether in second ride height or standard (default) ride height vehicle suspension control our proportional response design conserves on-board compressed air while maintaining precise control. Features Shear-Seal® Technology provides superior performance and durability Precise ride control at standard ride and second ride heights Raise or lower from normal ride height Second ride height control point set at the factory to customer requirements Remotely activated with air pressure / no electronics needed Available in standard duty or severe service option Compact size / uses current Barksdale bolt pattern
Description
The 52331 Air Suspension Leveling Valve (SRHLV) combines Barksdale's patented Shear Seal technology with a second ride height feature. This new product offers Shear Seal's industry leading durability with the ability to select two controlled ride settings at the flip of switch. The SRHLV is engineered to customer specifications to either raise or lower vehicle air suspensions a specific distance at the end of the valve arm or number of degrees of shaft angle. The second ride height is activated by simply applying 75 PSI (5 bar) to the pilot port. Releasing pressure at the pilot port returns height control to the standard (default) setting. Whether in second ride height or standard (default) ride height vehicle suspension control our proportional response design conserves on-board compressed air while maintaining precise control. Features Shear-Seal® Technology provides superior performance and durability Precise ride control at standard ride and second ride heights Raise or lower from normal ride height Second ride height control point set at the factory to customer requirements Remotely activated with air pressure / no electronics needed Available in standard duty or severe service option Compact size / uses current Barksdale bolt pattern

Suppliers

Company
Product
Description
Supplier Links
Second Ride Height Leveling Valve - 52331 Series - Barksdale Control Products
Los Angeles, CA, USA
Second Ride Height Leveling Valve
52331 Series
Second Ride Height Leveling Valve 52331 Series
The 52331 Air Suspension Leveling Valve (SRHLV) combines Barksdale's patented Shear Seal technology with a second ride height feature. This new product offers Shear Seal's industry leading durability with the ability to select two controlled ride settings at the flip of switch. The SRHLV is engineered to customer specifications to either raise or lower vehicle air suspensions a specific distance at the end of the valve arm or number of degrees of shaft angle. The second ride height is activated by simply applying 75 PSI (5 bar) to the pilot port. Releasing pressure at the pilot port returns height control to the standard (default) setting. Whether in second ride height or standard (default) ride height vehicle suspension control our proportional response design conserves on-board compressed air while maintaining precise control. Features Shear-Seal® Technology provides superior performance and durability Precise ride control at standard ride and second ride heights Raise or lower from normal ride height Second ride height control point set at the factory to customer requirements Remotely activated with air pressure / no electronics needed Available in standard duty or severe service option Compact size / uses current Barksdale bolt pattern

The 52331 Air Suspension Leveling Valve (SRHLV) combines Barksdale's patented Shear Seal technology with a second ride height feature. This new product offers Shear Seal's industry leading durability with the ability to select two controlled ride settings at the flip of switch.

The SRHLV is engineered to customer specifications to either raise or lower vehicle air suspensions a specific distance at the end of the valve arm or number of degrees of shaft angle. The second ride height is activated by simply applying 75 PSI (5 bar) to the pilot port. Releasing pressure at the pilot port returns height control to the standard (default) setting.

Whether in second ride height or standard (default) ride height vehicle suspension control our proportional response design conserves on-board compressed air while maintaining precise
control.

Features

  • Shear-Seal® Technology provides superior performance and durability
  • Precise ride control at standard ride and second ride heights
  • Raise or lower from normal ride height
  • Second ride height control point set at the factory to customer requirements
  • Remotely activated with air pressure / no electronics needed
  • Available in standard duty or severe service option
  • Compact size / uses current Barksdale bolt pattern
Supplier's Site

Technical Specifications

  Barksdale Control Products
Product Category Industrial Valves
Product Number 52331 Series
Product Name Second Ride Height Leveling Valve
Valve Type Control Valve
Primary Material Aluminum
Media Air
Maximum Pressure 150.00 psi (106 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Air Circuit 4-Way Valves - 61635 - Jergens, Inc.
Specs
Valve Type Solenoid
Media Air
Connection Description Threaded; 1/4 NPT
View Details
Butterfly Valves - Seat-On-Disc Butterfly Valve (AIS/BABA) - McWane Plant and Industrial
Specs
Valve Type Butterfly
Primary Material Ductile Iron; ASTM A536 65-45-12 or 70-50-05 Ductile Iron
Valve Size 3.00 to 72.00 inch (76.20 to 1828.80 mm)
View Details
HVXM Large Body PTFE Valve - 36758 - Hamilton Company
Specs
Valve Type Directional; Plug
Primary Material Aluminum; PTFE; CTFE
Media Chemical
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details