Barksdale Control Products Heavy Duty Valve Series 920

Description
Barksdale's Heavy Duty Valve provides superior directional control for fluids and gasses up to 6,000 psi in the toughest industrial applications. Using Barksdale's Shear-Seal® technology, the Heavy Duty Valve products offer dependable performance and long life even when the media being controlled is contaminated with debris that would ruin ordinary valves. Featuring rugged ball bearing construction, hardened stainless steel seals, and durable bronze and iron cast housings these valves will provide trouble free performance for your critical application in the harshest environments. Features Original Shear-Seal® technology High velocity flow Tolerates contaminates Low handle load at high pressures Spring return option Low pressure drop 2- and 3-Position Actuators
Datasheet
Description
Barksdale's Heavy Duty Valve provides superior directional control for fluids and gasses up to 6,000 psi in the toughest industrial applications. Using Barksdale's Shear-Seal® technology, the Heavy Duty Valve products offer dependable performance and long life even when the media being controlled is contaminated with debris that would ruin ordinary valves. Featuring rugged ball bearing construction, hardened stainless steel seals, and durable bronze and iron cast housings these valves will provide trouble free performance for your critical application in the harshest environments. Features Original Shear-Seal® technology High velocity flow Tolerates contaminates Low handle load at high pressures Spring return option Low pressure drop 2- and 3-Position Actuators
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Valve - Series 920 - Barksdale Control Products
Los Angeles, CA, USA
Heavy Duty Valve
Series 920
Heavy Duty Valve Series 920
Barksdale's Heavy Duty Valve provides superior directional control for fluids and gasses up to 6,000 psi in the toughest industrial applications. Using Barksdale's Shear-Seal® technology, the Heavy Duty Valve products offer dependable performance and long life even when the media being controlled is contaminated with debris that would ruin ordinary valves. Featuring rugged ball bearing construction, hardened stainless steel seals, and durable bronze and iron cast housings these valves will provide trouble free performance for your critical application in the harshest environments. Features Original Shear-Seal® technology High velocity flow Tolerates contaminates Low handle load at high pressures Spring return option Low pressure drop 2- and 3-Position Actuators

Barksdale's Heavy Duty Valve provides superior directional control for fluids and gasses up to 6,000 psi in the toughest industrial applications. Using Barksdale's Shear-Seal® technology, the Heavy Duty Valve products offer dependable performance and long life even when the media being controlled is contaminated with debris that would ruin ordinary valves. Featuring rugged ball bearing construction, hardened stainless steel seals, and durable bronze and iron cast housings these valves will provide trouble free performance for your critical application in the harshest environments.

Features

  • Original Shear-Seal® technology
  • High velocity flow
  • Tolerates contaminates
  • Low handle load at high pressures
  • Spring return option
  • Low pressure drop
  • 2- and 3-Position Actuators
Supplier's Site Datasheet

Technical Specifications

  Barksdale Control Products
Product Category Industrial Valves
Product Number Series 920
Product Name Heavy Duty Valve
Valve Type Control Valve
Primary Material Brass / Bronze
Media Hydraulic; Air
Maximum Pressure 3000.00 psi (2111 m H2O)
Number of Ports 4
Unlock Full Specs
to access all available technical data

Similar Products

T 342 Diaphragm Valve Manual - 1174007 - Asahi/America, Inc.
Specs
Valve Type Diaphragm
Primary Material PP; Pigmented PP High Purity
Valve Size 0.75 inch (19.05 mm)
View Details
10-32 Threaded Ports, On/Off Ball Valve - MBV - Beswick Engineering Co., Inc.
Specs
Valve Type Ball
Primary Material Stainless Steel; 303 Stainless Steel, [316] - 316 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
Spring Assisted Sanitary Check Valves - DFT® DSV® - DFT Inc.
Specs
Valve Type Metal Seated; Ball Check; Check; Sanitary
Primary Material Stainless Steel
Media Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Steam; Air; Breathable; Compressed Air
View Details
Miniature Pressure Regulator - MAR-1C - Clippard
Specs
Valve Type Relief (optional feature)
Primary Material Brass / Bronze
Media Air; Compressed Air
View Details