Barksdale Control Products Cab Air Suspension Valve 55521 Series

Description
The 55521 Air Suspension Valve utilizes Barksdale's patented Shear-Seal® technology to accurately control suspension height in commercial and recreational vehicle applications. Shear-Seal® has become the industry leader through superior performance and long life, even under the most demanding conditions. Barksdale height control valves feature proportional response and are available in both low flow and high flow configurations. These features combine to minimize air consumption without the use of inaccurate and failure prone time delay elements found in competing products. Available push-to-connect fittings and single or dual bag ports allow for easy and fast installation. The Barksdale valve's compact design and Barksdale's ability to customize the product make it a perfect fit on any suspension. Features Shear-Seal® technology provides superior performance and durability Precise dead band optimizes ride height control Proportional flow reduces vehicle air consumption Standard push-to-connect fittings ease installation 120 or 350 I/min (4.2 to 12.4 CFM) peak flow balances suspension response and air use Single or Dual outlet ports simplify hose routings Compact size and flexible design fits any application
Datasheet
Description
The 55521 Air Suspension Valve utilizes Barksdale's patented Shear-Seal® technology to accurately control suspension height in commercial and recreational vehicle applications. Shear-Seal® has become the industry leader through superior performance and long life, even under the most demanding conditions. Barksdale height control valves feature proportional response and are available in both low flow and high flow configurations. These features combine to minimize air consumption without the use of inaccurate and failure prone time delay elements found in competing products. Available push-to-connect fittings and single or dual bag ports allow for easy and fast installation. The Barksdale valve's compact design and Barksdale's ability to customize the product make it a perfect fit on any suspension. Features Shear-Seal® technology provides superior performance and durability Precise dead band optimizes ride height control Proportional flow reduces vehicle air consumption Standard push-to-connect fittings ease installation 120 or 350 I/min (4.2 to 12.4 CFM) peak flow balances suspension response and air use Single or Dual outlet ports simplify hose routings Compact size and flexible design fits any application
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cab Air Suspension Valve - 55521 Series - Barksdale Control Products
Los Angeles, CA, USA
Cab Air Suspension Valve
55521 Series
Cab Air Suspension Valve 55521 Series
The 55521 Air Suspension Valve utilizes Barksdale's patented Shear-Seal® technology to accurately control suspension height in commercial and recreational vehicle applications. Shear-Seal® has become the industry leader through superior performance and long life, even under the most demanding conditions. Barksdale height control valves feature proportional response and are available in both low flow and high flow configurations. These features combine to minimize air consumption without the use of inaccurate and failure prone time delay elements found in competing products. Available push-to-connect fittings and single or dual bag ports allow for easy and fast installation. The Barksdale valve's compact design and Barksdale's ability to customize the product make it a perfect fit on any suspension. Features Shear-Seal® technology provides superior performance and durability Precise dead band optimizes ride height control Proportional flow reduces vehicle air consumption Standard push-to-connect fittings ease installation 120 or 350 I/min (4.2 to 12.4 CFM) peak flow balances suspension response and air use Single or Dual outlet ports simplify hose routings Compact size and flexible design fits any application

The 55521 Air Suspension Valve utilizes Barksdale's patented Shear-Seal® technology to accurately control suspension height in commercial and recreational vehicle applications. Shear-Seal® has become the industry leader through superior performance and long life, even under the most demanding conditions. Barksdale height control valves feature proportional response and are available in both low flow and high flow configurations. These features combine to minimize air consumption without the use of inaccurate and failure prone time delay elements found in competing products. Available push-to-connect fittings and single or dual bag ports allow for easy and fast installation. The Barksdale valve's compact design and Barksdale's ability to customize the product make it a perfect fit on any suspension.

Features

  • Shear-Seal® technology provides superior performance and durability
  • Precise dead band optimizes ride height control
  • Proportional flow reduces vehicle air consumption
  • Standard push-to-connect fittings ease installation
  • 120 or 350 I/min (4.2 to 12.4 CFM) peak flow balances suspension response and air use
  • Single or Dual outlet ports simplify hose routings
  • Compact size and flexible design fits any application
Supplier's Site Datasheet

Technical Specifications

  Barksdale Control Products
Product Category Industrial Valves
Product Number 55521 Series
Product Name Cab Air Suspension Valve
Valve Type Control Valve
Media Air
Maximum Pressure 130.00 psi (91.49 m H2O)
Number of Ports 4
Unlock Full Specs
to access all available technical data

Similar Products

Trunnion Metal Seated Ball Valves - Nextech® R - ValvTechnologies, Inc.
Specs
Valve Type Metal Seated; Ball
Primary Material Stainless Steel; Steel
Media Water; Gas
View Details
15mm MICROSOL - 01-211P203-H0+63111+AYZ - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.06 inch (1.60 mm)
View Details
Controller, Dual Fitting, 116 Psi - 162-1012-8116 - Petersen Products Co.
Specs
Valve Size 0.25 inch (6.35 mm)
View Details