Skyworks Solutions, Inc. Digital Isolators - SI8462BA-B-IS1 SI8462BA-B-IS1

Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 933715-SI8462BA-B-IS 1 Operating Temperature Range: -40°C ~ 125°C Features: General Purpose Digital Isolator 1000Vrms 6 Channel 150Mbps 25kV/µs (Typ) CMTI 16-SOIC (0.154", 3.90mm Width) Package: Tube Package: 16-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Not For New Designs Family Name: SI8462 Categories: Isolators Case / Package: 16-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 48 MSL Level: 2 (1 Year) HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 933715-SI8462BA-B-IS 1 Operating Temperature Range: -40°C ~ 125°C Features: General Purpose Digital Isolator 1000Vrms 6 Channel 150Mbps 25kV/µs (Typ) CMTI 16-SOIC (0.154", 3.90mm Width) Package: Tube Package: 16-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Not For New Designs Family Name: SI8462 Categories: Isolators Case / Package: 16-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 48 MSL Level: 2 (1 Year) HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Isolators - SI8462BA-B-IS1 - 933715-SI8462BA-B-IS1 - Win Source Electronics
Laguna Hills, CA, United States
Digital Isolators - SI8462BA-B-IS1
933715-SI8462BA-B-IS1
Digital Isolators - SI8462BA-B-IS1 933715-SI8462BA-B-IS1
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 933715-SI8462BA-B-IS 1 Operating Temperature Range: -40°C ~ 125°C Features: General Purpose Digital Isolator 1000Vrms 6 Channel 150Mbps 25kV/µs (Typ) CMTI 16-SOIC (0.154", 3.90mm Width) Package: Tube Package: 16-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Not For New Designs Family Name: SI8462 Categories: Isolators Case / Package: 16-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 48 MSL Level: 2 (1 Year) HTSUS: 8542.39.0001

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 933715-SI8462BA-B-IS1
Operating Temperature Range: -40°C ~ 125°C
Features: General Purpose Digital Isolator 1000Vrms 6 Channel 150Mbps 25kV/µs (Typ) CMTI 16-SOIC (0.154", 3.90mm Width)
Package: Tube
Package: 16-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: SI8462
Categories: Isolators
Case / Package: 16-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Quantity per package: 48
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001

Buy Now Datasheet
Isolators - Digital Isolators SI8462BA-B-IS1
DGTL ISO 1000VRMS 6CH GP 16SOIC

DGTL ISO 1000VRMS 6CH GP 16SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Signal Isolators Signal Conditioners
Product Number 933715-SI8462BA-B-IS1 SI8462BA-B-IS1
Product Name Digital Isolators - SI8462BA-B-IS1 Isolators - Digital Isolators
Operating Temperature -40 to 257 F (-40 to 125 C) -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Mini Signal Amplifier SA-011-1500-V10-D2 - SA-011-1500-V10-D2 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
A20100 Repeater Power Supply | Space-saving 6 mm Enclosure - A20100 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Outputs Analog Voltage Output; Analog Current Output; 0 ... (±)20 mA , 0 ... 10 V , 4 ... 20 mA
Application General Lab & Industrial
View Details
Signal convertor - CASB-MT-D3-R7 - Festo Corporation
Specs
Operating Temperature 23 to 122 F (-5 to 50 C)
View Details
Data Acquisition (DAQ) - MI-7208 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Signal Conditioning Filter
Architecture Analog; Digital
View Details