Skyworks Solutions, Inc. Isolators - Digital Isolators SI8462AA-A-IS1

Description
Win Source Part Number: 1243925-SI8462AA-A-I S1 Category: Isolators>Digital Isolators Type: General Purpose Package: Tube Standard Package: 48 Mounting: SMD (SMT) Technology: Capacitive Coupling Data Rate: 1Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 3.8ns, 2.8ns Number of Channels: 6 Voltage - Isolation: 1000Vrms Inputs - Side 1/Side 2: 4/2 Common Mode Transient Immunity (Min): 25kV/µs (Typ) Propagation Delay tpLH / tpHL (Max): 35ns, 35ns Pulse Width Distortion (Max): 25ns Isolated Power: No Voltage - Supply: 2.7V ~ 5.5V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Base Product Number: SI8462 Product Status: Not For New Designs
Request a Quote Datasheet
Description
Win Source Part Number: 1243925-SI8462AA-A-I S1 Category: Isolators>Digital Isolators Type: General Purpose Package: Tube Standard Package: 48 Mounting: SMD (SMT) Technology: Capacitive Coupling Data Rate: 1Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 3.8ns, 2.8ns Number of Channels: 6 Voltage - Isolation: 1000Vrms Inputs - Side 1/Side 2: 4/2 Common Mode Transient Immunity (Min): 25kV/µs (Typ) Propagation Delay tpLH / tpHL (Max): 35ns, 35ns Pulse Width Distortion (Max): 25ns Isolated Power: No Voltage - Supply: 2.7V ~ 5.5V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Base Product Number: SI8462 Product Status: Not For New Designs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Digital Isolators - 1243925-SI8462AA-A-IS1 - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Digital Isolators
1243925-SI8462AA-A-IS1
Isolators - Digital Isolators 1243925-SI8462AA-A-IS1
Win Source Part Number: 1243925-SI8462AA-A-I S1 Category: Isolators>Digital Isolators Type: General Purpose Package: Tube Standard Package: 48 Mounting: SMD (SMT) Technology: Capacitive Coupling Data Rate: 1Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 3.8ns, 2.8ns Number of Channels: 6 Voltage - Isolation: 1000Vrms Inputs - Side 1/Side 2: 4/2 Common Mode Transient Immunity (Min): 25kV/µs (Typ) Propagation Delay tpLH / tpHL (Max): 35ns, 35ns Pulse Width Distortion (Max): 25ns Isolated Power: No Voltage - Supply: 2.7V ~ 5.5V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Base Product Number: SI8462 Product Status: Not For New Designs

Win Source Part Number: 1243925-SI8462AA-A-IS1
Category: Isolators>Digital Isolators
Type: General Purpose
Package: Tube
Standard Package: 48
Mounting: SMD (SMT)
Technology: Capacitive Coupling
Data Rate: 1Mbps
Channel Type: Unidirectional
Rise / Fall Time (Typ): 3.8ns, 2.8ns
Number of Channels: 6
Voltage - Isolation: 1000Vrms
Inputs - Side 1/Side 2: 4/2
Common Mode Transient Immunity (Min): 25kV/µs (Typ)
Propagation Delay tpLH / tpHL (Max): 35ns, 35ns
Pulse Width Distortion (Max): 25ns
Isolated Power: No
Voltage - Supply: 2.7V ~ 5.5V
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Base Product Number: SI8462
Product Status: Not For New Designs

Buy Now Datasheet
Isolators - Digital Isolators SI8462AA-A-IS1
DGTL ISO 1000VRMS 6CH GP 16SOIC

DGTL ISO 1000VRMS 6CH GP 16SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Signal Isolators Signal Conditioners
Product Number 1243925-SI8462AA-A-IS1 SI8462AA-A-IS1
Product Name Isolators - Digital Isolators Isolators - Digital Isolators
Analog Channels 6 #
Unlock Full Specs
to access all available technical data

Similar Products

Frequency Conditioners - 722 - S. Himmelstein & Company
S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details
Digital Signal Conditioner - Model DSCUSB - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details
Analog Amplifier - X-FA0 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Outputs Analog Voltage Output; Analog Current Output; 0-5V,0-10V,-5~+5Vor4-20mA
Accuracy 0.1000 % FS
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
SCM7B37 Non-Linearized Isolated Thermocouple Input Module - SCM7B37-xx - Dataforth Corporation
Specs
Signal Conditioning Filter; Instrumentation Amplifier; SigIsol
Form Factor DIN Rail; Rack Mount
Outputs Analog Voltage Output
View Details