Our ultra-low-power digital isolators are CMOS devices offering one to six channels. Product options include bi-directional capability for I²C applications. The operating parameters of these products remain stable across wide temperature ranges and throughout device service life for ease of design and highly uniform performance. All device versions have Schmitt trigger inputs for high noise immunity and only require VDD bypass capacitors. Data rates up to __sl:maxdatarate__ Mbps are supported, and all devices achieve propagation delays of less than __sl:maximumpropogat
iondelay__ ns. Ordering options include a choice of isolation ratings (2.5, 3.75, and 5 kV) and a selectable fail-safe operating mode to control the default output state during power loss. All products are safety certified by UL, CSA, VDE, and CQC, and products in wide-body packages support reinforced insulation withstanding up to __sl:isolationrating
__ kVRMS.
Our ultra-low-power digital isolators are CMOS devices offering one to six channels. Product options include bi-directional capability for I²C applications. The operating parameters of these products remain stable across wide temperature ranges and throughout device service life for ease of design and highly uniform performance. All device versions have Schmitt trigger inputs for high noise immunity and only require VDD bypass capacitors. Data rates up to __sl:maxdatarate__ Mbps are supported, and all devices achieve propagation delays of less than __sl:maximumpropogationdelay__ ns. Ordering options include a choice of isolation ratings (2.5, 3.75, and 5 kV) and a selectable fail-safe operating mode to control the default output state during power loss. All products are safety certified by UL, CSA, VDE, and CQC, and products in wide-body packages support reinforced insulation withstanding up to __sl:isolationrating__ kVRMS.