Skyworks Solutions, Inc. Isolators - Digital Isolators SI8442AB-D-IS1R

Description
Win Source Part Number: 1356098-SI8442AB-D-I S1R Category: Isolators - Digital Isolators Package: Tape & Reel Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 52 pct. Type: General Purpose MSL Level: 2 (1 Year) Mfr: Skyworks Solutions Inc. Product Status: Not For New Designs Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Base Product Number: SI8442 Technology: Capacitive Coupling Mounting Type: Surface Mount HTSUS: 8542.39.0001 ECCN: EAR99 Voltage - Supply: 2.7V ~ 5.5V Data Rate: 1Mbps Number of Channels: 4 Voltage - Isolation: 2500Vrms Rise / Fall Time (Typ): 3.8ns, 2.8ns Channel Type: Unidirectional Isolated Power: No Inputs - Side 1/Side 2: 2/2 Common Mode Transient Immunity (Min): 25kV/µs (Typ) Propagation Delay tpLH / tpHL (Max): 35ns, 35ns Pulse Width Distortion (Max): 25ns
Request a Quote
Description
Win Source Part Number: 1356098-SI8442AB-D-I S1R Category: Isolators - Digital Isolators Package: Tape & Reel Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 52 pct. Type: General Purpose MSL Level: 2 (1 Year) Mfr: Skyworks Solutions Inc. Product Status: Not For New Designs Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Base Product Number: SI8442 Technology: Capacitive Coupling Mounting Type: Surface Mount HTSUS: 8542.39.0001 ECCN: EAR99 Voltage - Supply: 2.7V ~ 5.5V Data Rate: 1Mbps Number of Channels: 4 Voltage - Isolation: 2500Vrms Rise / Fall Time (Typ): 3.8ns, 2.8ns Channel Type: Unidirectional Isolated Power: No Inputs - Side 1/Side 2: 2/2 Common Mode Transient Immunity (Min): 25kV/µs (Typ) Propagation Delay tpLH / tpHL (Max): 35ns, 35ns Pulse Width Distortion (Max): 25ns
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 1356098-SI8442AB-D-IS1R is a low-power quad-channel digital isolator designed for high-speed operation with data rates up to 150 Mbps. It operates within a supply voltage range of 2.70V to 5.5V and features ultra-low power consumption, drawing less than 1.6 mA per channel at 1 Mbps and less than 6 mA at 100 Mbps under 5V operation. The device provides up to 2500 VRMS isolation and is AEC-Q100 qualified, making it suitable for automotive applications. This isolator is capable of withstanding common mode transients of 25 kV/µs and operates effectively across a wide temperature range of -40°C to 125°C. It is packaged in a 16-pin SOIC format, available in both wide and narrow body options, and is RoHS compliant. The product is recognized for its precise timing characteristics, including a worst-case propagation delay of less than 10 ns and minimal pulse width distortion. It is suitable for applications in industrial automation, hybrid electric vehicles, isolated switch mode supplies, and communications systems.

Datasheet Summary
Powered by GS/AI

The 1356098-SI8442AB-D-IS1R is a low-power quad-channel digital isolator designed for high-speed operation with data rates up to 150 Mbps. It operates within a supply voltage range of 2.70V to 5.5V and features ultra-low power consumption, drawing less than 1.6 mA per channel at 1 Mbps and less than 6 mA at 100 Mbps under 5V operation. The device provides up to 2500 VRMS isolation and is AEC-Q100 qualified, making it suitable for automotive applications. This isolator is capable of withstanding common mode transients of 25 kV/µs and operates effectively across a wide temperature range of -40°C to 125°C. It is packaged in a 16-pin SOIC format, available in both wide and narrow body options, and is RoHS compliant. The product is recognized for its precise timing characteristics, including a worst-case propagation delay of less than 10 ns and minimal pulse width distortion. It is suitable for applications in industrial automation, hybrid electric vehicles, isolated switch mode supplies, and communications systems.

Suppliers

Company
Product
Description
Supplier Links
Isolators - Digital Isolators - 1356098-SI8442AB-D-IS1R - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Digital Isolators
1356098-SI8442AB-D-IS1R
Isolators - Digital Isolators 1356098-SI8442AB-D-IS1R
Win Source Part Number: 1356098-SI8442AB-D-I S1R Category: Isolators - Digital Isolators Package: Tape & Reel Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 52 pct. Type: General Purpose MSL Level: 2 (1 Year) Mfr: Skyworks Solutions Inc. Product Status: Not For New Designs Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Base Product Number: SI8442 Technology: Capacitive Coupling Mounting Type: Surface Mount HTSUS: 8542.39.0001 ECCN: EAR99 Voltage - Supply: 2.7V ~ 5.5V Data Rate: 1Mbps Number of Channels: 4 Voltage - Isolation: 2500Vrms Rise / Fall Time (Typ): 3.8ns, 2.8ns Channel Type: Unidirectional Isolated Power: No Inputs - Side 1/Side 2: 2/2 Common Mode Transient Immunity (Min): 25kV/µs (Typ) Propagation Delay tpLH / tpHL (Max): 35ns, 35ns Pulse Width Distortion (Max): 25ns

Win Source Part Number: 1356098-SI8442AB-D-IS1R
Category: Isolators - Digital Isolators
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 52 pct.
Type: General Purpose
MSL Level: 2 (1 Year)
Mfr: Skyworks Solutions Inc.
Product Status: Not For New Designs
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
Base Product Number: SI8442
Technology: Capacitive Coupling
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
ECCN: EAR99
Voltage - Supply: 2.7V ~ 5.5V
Data Rate: 1Mbps
Number of Channels: 4
Voltage - Isolation: 2500Vrms
Rise / Fall Time (Typ): 3.8ns, 2.8ns
Channel Type: Unidirectional
Isolated Power: No
Inputs - Side 1/Side 2: 2/2
Common Mode Transient Immunity (Min): 25kV/µs (Typ)
Propagation Delay tpLH / tpHL (Max): 35ns, 35ns
Pulse Width Distortion (Max): 25ns

Buy Now Datasheet
Isolators - Digital Isolators SI8442AB-D-IS1R
DGTL ISO 2500VRMS 4CH GP 16SOIC

DGTL ISO 2500VRMS 4CH GP 16SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Signal Isolators Signal Conditioners
Product Number 1356098-SI8442AB-D-IS1R SI8442AB-D-IS1R
Product Name Isolators - Digital Isolators Isolators - Digital Isolators
Analog Channels 4 #
Unlock Full Specs
to access all available technical data