BARTEC ComEx Illuminated button Ex i comex illuminated button ex i

Description
The ComEx Ex i illuminated button indicates command modes by means of a light signal lighting up or going out. It is suitable for use in almost all hazardous (potentially explosive) areas in which a visual indication of the machine’s functional status is required. The illuminated buttons are designed to conform to the requirements of the “e increased safety”, “d flameproof enclosure”, and “i intrinsic safety types of protection”. They may be activated by intrinsically safe circuits. The illuminated buttons can be combined with various lamp module actuators. Each illuminated button actuator is fitted into a mounting hole in a control console or a control panel. The respective illuminated button is intended for fitting onto a mounting rail. Conductors are connected using terminals with increased safety on the back of the module. The lamp module actuator can be fitted easily without tools, which ensures conformance to the high IP degree of protection.
Request a Quote
Description
The ComEx Ex i illuminated button indicates command modes by means of a light signal lighting up or going out. It is suitable for use in almost all hazardous (potentially explosive) areas in which a visual indication of the machine’s functional status is required. The illuminated buttons are designed to conform to the requirements of the “e increased safety”, “d flameproof enclosure”, and “i intrinsic safety types of protection”. They may be activated by intrinsically safe circuits. The illuminated buttons can be combined with various lamp module actuators. Each illuminated button actuator is fitted into a mounting hole in a control console or a control panel. The respective illuminated button is intended for fitting onto a mounting rail. Conductors are connected using terminals with increased safety on the back of the module. The lamp module actuator can be fitted easily without tools, which ensures conformance to the high IP degree of protection.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
ComEx Illuminated button Ex i - comex illuminated button ex i - BARTEC
Bad Mergentheim, Germany
ComEx Illuminated button Ex i
comex illuminated button ex i
ComEx Illuminated button Ex i comex illuminated button ex i
The ComEx Ex i illuminated button indicates command modes by means of a light signal lighting up or going out. It is suitable for use in almost all hazardous (potentially explosive) areas in which a visual indication of the machine’s functional status is required. The illuminated buttons are designed to conform to the requirements of the “e increased safety”, “d flameproof enclosure”, and “i intrinsic safety types of protection”. They may be activated by intrinsically safe circuits. The illuminated buttons can be combined with various lamp module actuators. Each illuminated button actuator is fitted into a mounting hole in a control console or a control panel. The respective illuminated button is intended for fitting onto a mounting rail. Conductors are connected using terminals with increased safety on the back of the module. The lamp module actuator can be fitted easily without tools, which ensures conformance to the high IP degree of protection.

The ComEx Ex i illuminated button indicates command modes by means of a light signal lighting up or going out. It is suitable for use in almost all hazardous (potentially explosive) areas in which a visual indication of the machine’s functional status is required. The illuminated buttons are designed to conform to the requirements of the “e increased safety”, “d flameproof enclosure”, and “i intrinsic safety types of protection”. They may be activated by intrinsically safe circuits. The illuminated buttons can be combined with various lamp module actuators. Each illuminated button actuator is fitted into a mounting hole in a control console or a control panel. The respective illuminated button is intended for fitting onto a mounting rail. Conductors are connected using terminals with increased safety on the back of the module. The lamp module actuator can be fitted easily without tools, which ensures conformance to the high IP degree of protection.

Supplier's Site

Technical Specifications

  BARTEC
Product Category Pushbutton Switches
Product Number comex illuminated button ex i
Product Name ComEx Illuminated button Ex i
Features Illuminated Switch; Pilot Light
Unlock Full Specs
to access all available technical data

Similar Products

POLARIS SMART USB Devices - polaris-smart-smart-usb-devices - BARTEC
Specs
Operating Temp -20 to 60 F (-28.89 to 15.56 C)
View Details
ComEx flex Illuminated Button - comexflex ex i illuminated button 1 - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Max Power Rating 0.0013 HP
Base Material Thermoplastic / Plastic
View Details
ComEx Illuminated button - comex illuminated button - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Max Power Rating 6.70E-4 HP
Base Material Thermoplastic / Plastic
View Details
Miniature Insert switch - miniature insert switch - BARTEC
Specs
Operating Temp -60 to 75 F (-51.11 to 23.89 C)
View Details