Aero-Electric Connector, Inc. MIL Spec Connector - MIL-C-26482 II MS3470L20-41S

Description
Wall Mount Receptacle
Request a Quote Datasheet
Description
Wall Mount Receptacle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MIL Spec Connector - MIL-C-26482 II - MS3470L20-41S - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-C-26482 II
MS3470L20-41S
MIL Spec Connector - MIL-C-26482 II MS3470L20-41S
Wall Mount Receptacle

Wall Mount Receptacle

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3470L20-41S
MIL Spec Connector - MIL-DTL 5015, I MS3470L20-41S
AE7 41C 41#20 SKT RECP

AE7 41C 41#20 SKT RECP

Buy Now
AE7 41C 41#20 SKT RECP

AE7 41C 41#20 SKT RECP

Buy Now
Connectors Mil-Qualified, Circular Body, All - MS3470L20-41S - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
MS3470L20-41S
Connectors Mil-Qualified, Circular Body, All MS3470L20-41S
MIL-DTL-26482 Series 2 connectors have improved sealing compared to the 26482 Series I connectors and rear hardware is not supplied allowing for rear hardware versatility. MIL-DTL-26482 Series 2 harsh environment connectors consist of narrow and wide fl

MIL-DTL-26482 Series 2 connectors have improved sealing compared to the 26482 Series I connectors and rear hardware is not supplied allowing for rear hardware versatility. MIL-DTL-26482 Series 2 harsh environment connectors consist of narrow and wide fl

Buy Now
Circular Conn, Rcpt, 20-41, Wall Mount; Military Specification Aero Electric - 98Y5218 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 20-41, Wall Mount; Military Specification Aero Electric
98Y5218
Circular Conn, Rcpt, 20-41, Wall Mount; Military Specification Aero Electric 98Y5218
CIRCULAR CONN, RCPT, 20-41, WALL MOUNT; Military Specification:MIL-DT L-5015 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:41Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONN, RCPT, 20-41, WALL MOUNT; Military Specification:MIL-DTL-5015 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:41Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet
Conn Mil-Dtl-26482 Circ Skt 41 Pos Crmp St Wall Mnt 41Term Rohs Compliant Conesys - 79AH4664 - Newark, An Avnet Company
Chicago, IL, United States
Conn Mil-Dtl-26482 Circ Skt 41 Pos Crmp St Wall Mnt 41Term Rohs Compliant Conesys
79AH4664
Conn Mil-Dtl-26482 Circ Skt 41 Pos Crmp St Wall Mnt 41Term Rohs Compliant Conesys 79AH4664
CONN MIL-DTL-26482 CIRC SKT 41 POS CRMP ST WALL MNT 41TERM ROHS COMPLIANT: NO

CONN MIL-DTL-26482 CIRC SKT 41 POS CRMP ST WALL MNT 41TERM ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Powell Electronics, Inc. PEI-Genesis Heilind Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS3470L20-41S MS3470L20-41S Conesys Aero-Electric MS3470L20-41S MS3470L20-41S 98Y5218 79AH4664
Product Name MIL Spec Connector - MIL-C-26482 II MIL Spec Connector - MIL-DTL 5015, I Connectors Mil-Qualified, Circular Body, All Circular Conn, Rcpt, 20-41, Wall Mount; Military Specification Aero Electric Conn Mil-Dtl-26482 Circ Skt 41 Pos Crmp St Wall Mnt 41Term Rohs Compliant Conesys
Connector Type Military Connector Military Connector Circular / Cylindrical Connectors; Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Magnetic Pin Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Connector, Power Entry, Rcpt, 16A, 250V; Iec Connector Type Schurter - 29Y3071 - Newark, An Avnet Company
Specs
Termination Screw
Mounting Cable Mount
Voltage Rating 250 volts
View Details
Transducer Receptacles - PT1H-10-6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details