Aero-Electric Connector, Inc. Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies MS3470L14-4P

Description
Win Source Part Number: 1340657-MS3470L14-4P Category: Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies Series: Military, MIL-DTL-26482 Series II Number of Positions: 4 Connector Type: Receptacle, Male Pins Termination: Crimp Fastening Type: Bayonet Lock Package: Box Orientation: N (Normal) Standard Package: 1 Mounting Feature: Flange Shell Size - Insert: 14-4 Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 50.0µin (1.27µm) Mounting Type: Panel Mount Temperature Range - Operating: -55°C ~ 200°C Shell Material: Aluminum Alloy Shell Finish: Electroless Nickel ECCN: EAR99 Fake Threat In the Open Market: 62 pct. HTSUS: 8536.69.4020 Mfr: Conesys Base Product Number: MS3470L14 Primary Material: Metal
Request a Quote Datasheet
Description
Win Source Part Number: 1340657-MS3470L14-4P Category: Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies Series: Military, MIL-DTL-26482 Series II Number of Positions: 4 Connector Type: Receptacle, Male Pins Termination: Crimp Fastening Type: Bayonet Lock Package: Box Orientation: N (Normal) Standard Package: 1 Mounting Feature: Flange Shell Size - Insert: 14-4 Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 50.0µin (1.27µm) Mounting Type: Panel Mount Temperature Range - Operating: -55°C ~ 200°C Shell Material: Aluminum Alloy Shell Finish: Electroless Nickel ECCN: EAR99 Fake Threat In the Open Market: 62 pct. HTSUS: 8536.69.4020 Mfr: Conesys Base Product Number: MS3470L14 Primary Material: Metal
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies - 1340657-MS3470L14-4P - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies
1340657-MS3470L14-4P
Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies 1340657-MS3470L14-4P
Win Source Part Number: 1340657-MS3470L14-4P Category: Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies Series: Military, MIL-DTL-26482 Series II Number of Positions: 4 Connector Type: Receptacle, Male Pins Termination: Crimp Fastening Type: Bayonet Lock Package: Box Orientation: N (Normal) Standard Package: 1 Mounting Feature: Flange Shell Size - Insert: 14-4 Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 50.0µin (1.27µm) Mounting Type: Panel Mount Temperature Range - Operating: -55°C ~ 200°C Shell Material: Aluminum Alloy Shell Finish: Electroless Nickel ECCN: EAR99 Fake Threat In the Open Market: 62 pct. HTSUS: 8536.69.4020 Mfr: Conesys Base Product Number: MS3470L14 Primary Material: Metal

Win Source Part Number: 1340657-MS3470L14-4P
Category: Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies
Series: Military, MIL-DTL-26482 Series II
Number of Positions: 4
Connector Type: Receptacle, Male Pins
Termination: Crimp
Fastening Type: Bayonet Lock
Package: Box
Orientation: N (Normal)
Standard Package: 1
Mounting Feature: Flange
Shell Size - Insert: 14-4
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 50.0µin (1.27µm)
Mounting Type: Panel Mount
Temperature Range - Operating: -55°C ~ 200°C
Shell Material: Aluminum Alloy
Shell Finish: Electroless Nickel
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
HTSUS: 8536.69.4020
Mfr: Conesys
Base Product Number: MS3470L14
Primary Material: Metal

Buy Now Datasheet
Connectors Mil-Qualified, Circular Body, All - MS3470L14-4P - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
MS3470L14-4P
Connectors Mil-Qualified, Circular Body, All MS3470L14-4P
MIL-DTL-26482 Series 2 connectors have improved sealing compared to the 26482 Series I connectors and rear hardware is not supplied allowing for rear hardware versatility. MIL-DTL-26482 Series 2 harsh environment connectors consist of narrow and wide fl

MIL-DTL-26482 Series 2 connectors have improved sealing compared to the 26482 Series I connectors and rear hardware is not supplied allowing for rear hardware versatility. MIL-DTL-26482 Series 2 harsh environment connectors consist of narrow and wide fl

Buy Now
AE7 4C 4#12 PIN RECP

AE7 4C 4#12 PIN RECP

Buy Now
MIL Spec Connector - MIL-C-26482 II - MS3470L14-4P - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-C-26482 II
MS3470L14-4P
MIL Spec Connector - MIL-C-26482 II MS3470L14-4P
Wall Mount Receptacle

Wall Mount Receptacle

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-C-26482 II
MS3470L14-4P
MIL Spec Connector - MIL-C-26482 II MS3470L14-4P
Wall Mount Receptacle

Wall Mount Receptacle

Buy Now
Circular Conn, Rcpt, 14-4, Wall Mount; Military Specification Aero Electric - 80P5991 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 14-4, Wall Mount; Military Specification Aero Electric
80P5991
Circular Conn, Rcpt, 14-4, Wall Mount; Military Specification Aero Electric 80P5991
CIRCULAR CONN, RCPT, 14-4, WALL MOUNT; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONN, RCPT, 14-4, WALL MOUNT; Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Heilind Electronics, Inc. PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1340657-MS3470L14-4P MS3470L14-4P Conesys Aero-Electric MS3470L14-4P MS3470L14-4P 80P5991
Product Name Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies Connectors Mil-Qualified, Circular Body, All MIL Spec Connector - MIL-C-26482 II Circular Conn, Rcpt, 14-4, Wall Mount; Military Specification Aero Electric
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector Military Connector Circular / Cylindrical Connectors; Military Connector
Termination Crimp
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
Iec Outlet F, 10A, 250V, Idc, Panel; Iec Connector Type Schurter - 33AC5782 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 25.7mm, Botton Row, Low Detent - 1377G12 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers