Amphenol Aerospace Corporation Connectors Circular, Harsh Environment 2M801-008-16NF10-26SA

Description
STRAIGHT SOCKET PLUG MIL-DTL-38999
Request a Quote Datasheet
Description
STRAIGHT SOCKET PLUG MIL-DTL-38999
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Circular, Harsh Environment - 2M801-008-16NF10-26SA - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circular, Harsh Environment
2M801-008-16NF10-26SA
Connectors Circular, Harsh Environment 2M801-008-16NF10-26SA
STRAIGHT SOCKET PLUG MIL-DTL-38999

STRAIGHT SOCKET PLUG MIL-DTL-38999

Buy Now
M801 26C 26#23 SKT PLUG THRD

M801 26C 26#23 SKT PLUG THRD

Buy Now
Circular Connector, Plug, 10-26, 26 Position, Cable; Product Range Amphenol Aerospace - 65W0694 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 10-26, 26 Position, Cable; Product Range Amphenol Aerospace
65W0694
Circular Connector, Plug, 10-26, 26 Position, Cable; Product Range Amphenol Aerospace 65W0694
CIRCULAR CONNECTOR, PLUG, 10-26, 26 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:26Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Contact Plating:GoldRoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 10-26, 26 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:26Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Contact Plating:GoldRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2M801-008-16NF10-26SA 2M801-008-16NF10-26SA 65W0694
Product Name Connectors Circular, Harsh Environment Circular Connector, Plug, 10-26, 26 Position, Cable; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors; Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

HDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
Power Entry Modules (PEM) - 486-3-107-466-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 2.0 amps
View Details