Aero-Electric Connector, Inc.
MIL Spec Connector - MIL-DTL-38999 III
D38999/20FB35BA
Description
AE3 13C 13#22D SKT RECP
-
PEI-Genesis
-
Powell Electronics, Inc.
Request a Quote
Email Supplier
Description
AE3 13C 13#22D SKT RECP
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Conesys Aero-Electric D38999/20FB35BA |
D38999/20FB35BA |
|
Product Name
|
|
MIL Spec Connector - MIL-DTL-38999 III |
|
Gender
|
Female / Jack
|
Female / Jack
|
Unlock Full Specs
to access all available technical data
Similar Products
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers
Geometry
Straight; 180°
Mounting
Free Hanging (In-Line)
View Details
Geometry
Straight
Voltage Rating
125 volts
Current Rating
15.0 amps
View Details