Moxa Inc. Digital Input Module M-1800

Description
Inputs per Module 8 channels, sink type On-State Voltage 24 VDC nominal, min. 11 VDC to max. 28.8 VDC Min. Off-State Voltage Max. 5 VDC On-State Current Max. 6 mA/point @ 28.8 VDC Input Impedence Typ. 5.1K ohms Filtering Time Typ. 1.5 ms Common Type External common (single common)
Description
Inputs per Module 8 channels, sink type On-State Voltage 24 VDC nominal, min. 11 VDC to max. 28.8 VDC Min. Off-State Voltage Max. 5 VDC On-State Current Max. 6 mA/point @ 28.8 VDC Input Impedence Typ. 5.1K ohms Filtering Time Typ. 1.5 ms Common Type External common (single common)

Suppliers

Company
Product
Description
Supplier Links
Digital Input Module - M-1800 - Moxa Inc.
Brea, CA, USA
Digital Input Module
M-1800
Digital Input Module M-1800
Inputs per Module 8 channels, sink type On-State Voltage 24 VDC nominal, min. 11 VDC to max. 28.8 VDC Min. Off-State Voltage Max. 5 VDC On-State Current Max. 6 mA/point @ 28.8 VDC Input Impedence Typ. 5.1K ohms Filtering Time Typ. 1.5 ms Common Type External common (single common)

Inputs per Module

8 channels, sink type

On-State Voltage

24 VDC nominal, min. 11 VDC to max. 28.8 VDC

Min. Off-State Voltage

Max. 5 VDC

On-State Current

Max. 6 mA/point @ 28.8 VDC

Input Impedence

Typ. 5.1K ohms

Filtering Time

Typ. 1.5 ms

Common Type

External common (single common)
Supplier's Site

Technical Specifications

  Moxa Inc.
Product Category Data Acquisition
Product Number M-1800
Product Name Digital Input Module
Data Acquisition Input Module
Form Factor Modular Bay or Slot System
User Interface Computer Programmable
Unlock Full Specs
to access all available technical data

Similar Products

Air Velocity / Temperature Data Logger - PCE-009 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Data Acquisition Datalogger
Form Factor Stand-alone
User Interface Front Panel
View Details
Data Acquisition - Analog Front End (AFE) - LM98516CCMT/NOPB - Lingto Electronic Limited
Specs
Digital I/O Channels 2 #
Resolution 10 bits
View Details
Input Module - 240 Series - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Data Acquisition Input Module
Form Factor DIN Rail
Host Connection USB
View Details
4 x RTD in Ex i - profibus-interface-4-x-rtd-in-ex-i - BARTEC
Specs
Data Acquisition Input/Output Module
Operating Temperature -25 to 60 F (-32 to 16 C)
View Details