Moxa Inc. Digital Input Module M-1801

Description
Inputs per Module 8 channels, source type On-State Voltage 24 VDC nominal, min. 11 VDC to max. 28.8 VDC Min. Off-State Voltage Max. 5 VDC On-State Current Max. 6 mA/point @ 28.8 VDC Input Impedence Typ. 5.1K ohms Filtering Time Typ 1.5 ms Common Type External common (single common)
Description
Inputs per Module 8 channels, source type On-State Voltage 24 VDC nominal, min. 11 VDC to max. 28.8 VDC Min. Off-State Voltage Max. 5 VDC On-State Current Max. 6 mA/point @ 28.8 VDC Input Impedence Typ. 5.1K ohms Filtering Time Typ 1.5 ms Common Type External common (single common)

Suppliers

Company
Product
Description
Supplier Links
Digital Input Module - M-1801 - Moxa Inc.
Brea, CA, USA
Digital Input Module
M-1801
Digital Input Module M-1801
Inputs per Module 8 channels, source type On-State Voltage 24 VDC nominal, min. 11 VDC to max. 28.8 VDC Min. Off-State Voltage Max. 5 VDC On-State Current Max. 6 mA/point @ 28.8 VDC Input Impedence Typ. 5.1K ohms Filtering Time Typ 1.5 ms Common Type External common (single common)

Inputs per Module

8 channels, source type

On-State Voltage

24 VDC nominal, min. 11 VDC to max. 28.8 VDC

Min. Off-State Voltage

Max. 5 VDC

On-State Current

Max. 6 mA/point @ 28.8 VDC

Input Impedence

Typ. 5.1K ohms

Filtering Time

Typ 1.5 ms

Common Type

External common (single common)
Supplier's Site

Technical Specifications

  Moxa Inc.
Product Category Data Acquisition
Product Number M-1801
Product Name Digital Input Module
Data Acquisition Input Module
Form Factor Modular Bay or Slot System
User Interface Computer Programmable
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition (DAQ) - 2084-MIC-1816-U0A1E-ND - DigiKey
Specs
Outputs Analog Voltage Output
Resolution 16 bits
DC Voltage 10V
View Details
Radioactivity Data Logger - PCE-RAM 10 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Data Acquisition Datalogger
Form Factor Stand-alone
User Interface Front Panel
View Details
Non-Contact Linear Digital Differential Measuring System - KD-5600 Series - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition Data Acquisition Card
Form Factor PC Board
User Interface None
View Details
USB Data Acquisition System - EASY BOX™ - Marposs Corp
Specs
Data Acquisition DAQ Instrument
Host Connection USB
View Details