Moxa Inc. Digital Input Module M-1451

Description
Inputs per Module 4 channels On-State Voltage 240 VAC nominal, min. 170 VAC to max. 264 VAC Min. Off-State Voltage Max. 45 VAC On-State Current Max. 12 mA/point @ 264 VAC Input Impedence Typ. 22K ohms Common Type 4 channels for 2 COMs (single common)
Description
Inputs per Module 4 channels On-State Voltage 240 VAC nominal, min. 170 VAC to max. 264 VAC Min. Off-State Voltage Max. 45 VAC On-State Current Max. 12 mA/point @ 264 VAC Input Impedence Typ. 22K ohms Common Type 4 channels for 2 COMs (single common)

Suppliers

Company
Product
Description
Supplier Links
Digital Input Module - M-1451 - Moxa Inc.
Brea, CA, USA
Digital Input Module
M-1451
Digital Input Module M-1451
Inputs per Module 4 channels On-State Voltage 240 VAC nominal, min. 170 VAC to max. 264 VAC Min. Off-State Voltage Max. 45 VAC On-State Current Max. 12 mA/point @ 264 VAC Input Impedence Typ. 22K ohms Common Type 4 channels for 2 COMs (single common)

Inputs per Module

4 channels

On-State Voltage

240 VAC nominal, min. 170 VAC to max. 264 VAC

Min. Off-State Voltage

Max. 45 VAC

On-State Current

Max. 12 mA/point @ 264 VAC

Input Impedence

Typ. 22K ohms

Common Type

4 channels for 2 COMs (single common)
Supplier's Site

Technical Specifications

  Moxa Inc.
Product Category Data Acquisition
Product Number M-1451
Product Name Digital Input Module
Data Acquisition Input Module
Form Factor Modular Bay or Slot System
User Interface Computer Programmable
Unlock Full Specs
to access all available technical data

Similar Products

Smart Sensor Climate Digital - CSS 014 - STEGO
Specs
Data Acquisition Input/Output Module
View Details
Measurement Data Process Monitoring - Reporter - Renishaw
Specs
Data Acquisition DAQ Instrument; Datalogger
Form Factor Handheld
User Interface Touch Screen
View Details
Data Acquisition (DAQ) - MI-7108 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Data Acquisition DAQ Instrument; Input Module
Sampling Frequency 205 kHz
Resolution 24 bits
View Details