Moxa Inc. Digital Input Module M-1600

Description
Inputs per Module 16 channels, sink type On-State Voltage 24 VDC nominal, min. 11 VDC to max. 28.8 VDC Min. Off-State Voltage Max. 5 VDC On-State Current Max. 6 mA/point @ 28.8 VDC Input Impedence Typ. 5.1K ohms Filtering Time Typ. 1.5 ms Common Type 16 channels for 2 COMs (single common)
Description
Inputs per Module 16 channels, sink type On-State Voltage 24 VDC nominal, min. 11 VDC to max. 28.8 VDC Min. Off-State Voltage Max. 5 VDC On-State Current Max. 6 mA/point @ 28.8 VDC Input Impedence Typ. 5.1K ohms Filtering Time Typ. 1.5 ms Common Type 16 channels for 2 COMs (single common)

Suppliers

Company
Product
Description
Supplier Links
Digital Input Module - M-1600 - Moxa Inc.
Brea, CA, USA
Digital Input Module
M-1600
Digital Input Module M-1600
Inputs per Module 16 channels, sink type On-State Voltage 24 VDC nominal, min. 11 VDC to max. 28.8 VDC Min. Off-State Voltage Max. 5 VDC On-State Current Max. 6 mA/point @ 28.8 VDC Input Impedence Typ. 5.1K ohms Filtering Time Typ. 1.5 ms Common Type 16 channels for 2 COMs (single common)

Inputs per Module

16 channels, sink type

On-State Voltage

24 VDC nominal, min. 11 VDC to max. 28.8 VDC

Min. Off-State Voltage

Max. 5 VDC

On-State Current

Max. 6 mA/point @ 28.8 VDC

Input Impedence

Typ. 5.1K ohms

Filtering Time

Typ. 1.5 ms

Common Type

16 channels for 2 COMs (single common)
Supplier's Site

Technical Specifications

  Moxa Inc.
Product Category Data Acquisition
Product Number M-1600
Product Name Digital Input Module
Data Acquisition Input Module
Form Factor Modular Bay or Slot System
User Interface Computer Programmable
Unlock Full Specs
to access all available technical data

Similar Products

Sensor Hub - SHC 071 | IO-Link - STEGO
Specs
Data Acquisition Input Module; Input/Output Module
User Interface None
View Details
Measurement Data Process Monitoring - Reporter - Renishaw
Specs
Data Acquisition DAQ Instrument; Datalogger
Form Factor Handheld
User Interface Touch Screen
View Details
Data Acquisition (DAQ) - MI-8109 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Data Acquisition DAQ Instrument; Input Module; Output Module; Input/Output Module
Sampling Frequency 205 kHz
Resolution 24 bits
View Details