Moxa Inc. Analog Input Module M-3802

Description
Input Impedence 120 ohms Resolution in Ranges 12 bits, 3.91 µA/bit Input Current Range 4 to 20 mA (single-ended) Data Format 16-bit integer (2’s complement) Accuracy • ±0.1%, FSR @ 25°C • ±0.3%, FSR @ 0°C, 60°C Conversion Time 4 ms for all channels
Description
Input Impedence 120 ohms Resolution in Ranges 12 bits, 3.91 µA/bit Input Current Range 4 to 20 mA (single-ended) Data Format 16-bit integer (2’s complement) Accuracy • ±0.1%, FSR @ 25°C • ±0.3%, FSR @ 0°C, 60°C Conversion Time 4 ms for all channels

Suppliers

Company
Product
Description
Supplier Links
Analog Input Module - M-3802 - Moxa Inc.
Brea, CA, USA
Analog Input Module
M-3802
Analog Input Module M-3802
Input Impedence 120 ohms Resolution in Ranges 12 bits, 3.91 µA/bit Input Current Range 4 to 20 mA (single-ended) Data Format 16-bit integer (2’s complement) Accuracy • ±0.1%, FSR @ 25°C • ±0.3%, FSR @ 0°C, 60°C Conversion Time 4 ms for all channels

Input Impedence

120 ohms

Resolution in Ranges

12 bits, 3.91 µA/bit

Input Current Range

4 to 20 mA (single-ended)

Data Format

16-bit integer (2’s complement)

Accuracy

• ±0.1%, FSR @ 25°C
• ±0.3%, FSR @ 0°C, 60°C

Conversion Time

4 ms for all channels
Supplier's Site

Technical Specifications

  Moxa Inc.
Product Category Data Acquisition
Product Number M-3802
Product Name Analog Input Module
Data Acquisition Input Module
Form Factor Modular Bay or Slot System
User Interface Computer Programmable
Application General Lab & Industrial
Unlock Full Specs
to access all available technical data

Similar Products

IO-Link Converter - IOC 074 - STEGO
Specs
Data Acquisition Input/Output Module
View Details
Measurement Data Process Monitoring - Reporter - Renishaw
Specs
Data Acquisition DAQ Instrument; Datalogger
Form Factor Handheld
User Interface Touch Screen
View Details
Data Acquisition (DAQ) - MI-8118 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Data Acquisition DAQ Instrument; Input Module; Output Module; Input/Output Module
Sampling Frequency 205 kHz
Resolution 24 bits
View Details
EK1914 | EtherCAT Coupler with integrated digital standard and safety I/Os -  - Beckhoff Automation LLC
Specs
Data Acquisition Input/Output Module
View Details