Moxa Inc. Remote I/O ioLogik E1210

Description
Built-in 2-port Ethernet switch for daisy-chain topologies Free support of Moxa’s push-based Active OPC Server Lite - Seamlessly connect to any SCADA system - Save 80% on network bandwidth - I/O response that’s seven times faster User-defined Modbus/TCP addressing MXIO programming library for Windows and WinCE VB/VC.NET and Linux C APIs Web configuration with Import/Export function Introduction Daisy-chained Ethernet I/O Connection A new daisy-chained Ethernet I/O concept is now available. The ioLogik E1210 industrial remote Ethernet I/O has two embedded Ethernet switch ports that allow information to flow to another local Ethernet device or connect to the next ioLogik in the daisy-chain. Applications such as factory automation, security and surveillance systems, and tunnel monitoring, can make use of daisy-chained Ethernet for building multi-drop I/O networks over standard Ethernet cables. Many industrial automation users are familiar with the multi-drop configuration typically used in fieldbus applications. The daisy-chain function on the remote Ethernet I/O ioLogik E1210 not only increases the connection between machines and panels, but also lowers the cost of buying separate Ethernet switches, and at the same time reduces labor fees and cabling by a large percentage. For example, if a production facility contains 700 stations (20 points per station), the wiring cost reduction can reach 15% of the total implementation cost.
Description
Built-in 2-port Ethernet switch for daisy-chain topologies Free support of Moxa’s push-based Active OPC Server Lite - Seamlessly connect to any SCADA system - Save 80% on network bandwidth - I/O response that’s seven times faster User-defined Modbus/TCP addressing MXIO programming library for Windows and WinCE VB/VC.NET and Linux C APIs Web configuration with Import/Export function Introduction Daisy-chained Ethernet I/O Connection A new daisy-chained Ethernet I/O concept is now available. The ioLogik E1210 industrial remote Ethernet I/O has two embedded Ethernet switch ports that allow information to flow to another local Ethernet device or connect to the next ioLogik in the daisy-chain. Applications such as factory automation, security and surveillance systems, and tunnel monitoring, can make use of daisy-chained Ethernet for building multi-drop I/O networks over standard Ethernet cables. Many industrial automation users are familiar with the multi-drop configuration typically used in fieldbus applications. The daisy-chain function on the remote Ethernet I/O ioLogik E1210 not only increases the connection between machines and panels, but also lowers the cost of buying separate Ethernet switches, and at the same time reduces labor fees and cabling by a large percentage. For example, if a production facility contains 700 stations (20 points per station), the wiring cost reduction can reach 15% of the total implementation cost.

Suppliers

Company
Product
Description
Supplier Links
Remote I/O - ioLogik E1210 - Moxa Inc.
Brea, CA, USA
Remote I/O
ioLogik E1210
Remote I/O ioLogik E1210
Built-in 2-port Ethernet switch for daisy-chain topologies Free support of Moxa’s push-based Active OPC Server Lite - Seamlessly connect to any SCADA system - Save 80% on network bandwidth - I/O response that’s seven times faster User-defined Modbus/TCP addressing MXIO programming library for Windows and WinCE VB/VC.NET and Linux C APIs Web configuration with Import/Export function Introduction Daisy-chained Ethernet I/O Connection A new daisy-chained Ethernet I/O concept is now available. The ioLogik E1210 industrial remote Ethernet I/O has two embedded Ethernet switch ports that allow information to flow to another local Ethernet device or connect to the next ioLogik in the daisy-chain. Applications such as factory automation, security and surveillance systems, and tunnel monitoring, can make use of daisy-chained Ethernet for building multi-drop I/O networks over standard Ethernet cables. Many industrial automation users are familiar with the multi-drop configuration typically used in fieldbus applications. The daisy-chain function on the remote Ethernet I/O ioLogik E1210 not only increases the connection between machines and panels, but also lowers the cost of buying separate Ethernet switches, and at the same time reduces labor fees and cabling by a large percentage. For example, if a production facility contains 700 stations (20 points per station), the wiring cost reduction can reach 15% of the total implementation cost.
  • Built-in 2-port Ethernet switch for daisy-chain topologies
  • Free support of Moxa’s push-based Active OPC Server Lite
    - Seamlessly connect to any SCADA system
    - Save 80% on network bandwidth
    - I/O response that’s seven times faster
  • User-defined Modbus/TCP addressing
  • MXIO programming library for Windows and WinCE VB/VC.NET and Linux C APIs
  • Web configuration with Import/Export function

Introduction

Daisy-chained Ethernet I/O Connection

A new daisy-chained Ethernet I/O concept is now available. The ioLogik E1210 industrial remote Ethernet I/O has two embedded Ethernet switch ports that allow information to flow to another local Ethernet device or connect to the next ioLogik in the daisy-chain. Applications such as factory automation, security and surveillance systems, and tunnel monitoring, can make use of daisy-chained Ethernet for building multi-drop I/O networks over standard Ethernet cables. Many industrial automation users are familiar with the multi-drop configuration typically used in fieldbus applications. The daisy-chain function on the remote Ethernet I/O ioLogik E1210 not only increases the connection between machines and panels, but also lowers the cost of buying separate Ethernet switches, and at the same time reduces labor fees and cabling by a large percentage. For example, if a production facility contains 700 stations (20 points per station), the wiring cost reduction can reach 15% of the total implementation cost.

Supplier's Site

Technical Specifications

  Moxa Inc.
Product Category Data Acquisition
Product Number ioLogik E1210
Product Name Remote I/O
Data Acquisition Input Module
Form Factor DIN Rail
User Interface Computer Programmable
Host Connection Ethernet
Web Enabled Web Enabled
Unlock Full Specs
to access all available technical data

Similar Products

3-phase smart current sensor - ESS 076 - STEGO
Specs
Data Acquisition Input/Output Module
Agency Approval CE, EAC, UKCA
Operating Temperature -40 to 158 F (-40 to 70 C)
View Details
Measurement Data Process Monitoring - Reporter - Renishaw
Specs
Data Acquisition DAQ Instrument; Datalogger
Form Factor Handheld
User Interface Touch Screen
View Details
Data Acquisition (DAQ) - MI-7308 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Data Acquisition DAQ Instrument; Input Module; Output Module; Input/Output Module
Sampling Frequency 768 kHz
Resolution 32 bits
View Details
EL2828 | EtherCAT Terminal, 8-channel digital output, 24 V DC, 2 A -  - Beckhoff Automation LLC
Specs
Data Acquisition Input/Output Module
View Details