Moxa Inc. Digital Input Module M-1450

Description
Inputs per Module 4 channels On-State Voltage 120 VAC nominal, min. 85 VAC to max. 132 VAC Min. Off-State Voltage Max. 45 VAC On-State Current Max. 8 mA/point @ 132 VAC Input Impedence Typ. 11K ohms Common Type 4 channels for 2 COMs (single common)
Description
Inputs per Module 4 channels On-State Voltage 120 VAC nominal, min. 85 VAC to max. 132 VAC Min. Off-State Voltage Max. 45 VAC On-State Current Max. 8 mA/point @ 132 VAC Input Impedence Typ. 11K ohms Common Type 4 channels for 2 COMs (single common)

Suppliers

Company
Product
Description
Supplier Links
Digital Input Module - M-1450 - Moxa Inc.
Brea, CA, USA
Digital Input Module
M-1450
Digital Input Module M-1450
Inputs per Module 4 channels On-State Voltage 120 VAC nominal, min. 85 VAC to max. 132 VAC Min. Off-State Voltage Max. 45 VAC On-State Current Max. 8 mA/point @ 132 VAC Input Impedence Typ. 11K ohms Common Type 4 channels for 2 COMs (single common)

Inputs per Module

4 channels

On-State Voltage

120 VAC nominal, min. 85 VAC to max. 132 VAC

Min. Off-State Voltage

Max. 45 VAC

On-State Current

Max. 8 mA/point @ 132 VAC

Input Impedence

Typ. 11K ohms

Common Type

4 channels for 2 COMs (single common)
Supplier's Site

Technical Specifications

  Moxa Inc.
Product Category Data Acquisition
Product Number M-1450
Product Name Digital Input Module
Data Acquisition Input Module
Form Factor Modular Bay or Slot System
User Interface Computer Programmable
Unlock Full Specs
to access all available technical data

Similar Products

Environmental Data Logger - U308432 - Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.
Specs
Data Acquisition Datalogger
Form Factor Stand-alone
Inputs RTD Input
View Details
175561 Input module - CP-E16 M12x2-5P0L - Classic Automation LLC
Specs
Data Acquisition Input/Output Module
View Details
Non-Contact Linear Digital Differential Measuring System - KD-5600 Series - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition Data Acquisition Card
Form Factor PC Board
User Interface None
View Details
UT330TH USB Temperature and Humidity Datalogger - Professional Monitoring - UT330TH - Uni-Trend US
Specs
Data Acquisition Datalogger
Inputs Thermocouple Input
View Details