Amphenol Industrial MIL Spec Connector - MIL-DTL-38999 I MS27505E21B16P

Description
RECEPT
Request a Quote
Description
RECEPT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 I
MS27505E21B16P
MIL Spec Connector - MIL-DTL-38999 I MS27505E21B16P
RECEPT

RECEPT

Buy Now
Connectors Mil-Qualified, Circular Body, All - MS27505E21B16P - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
MS27505E21B16P
Connectors Mil-Qualified, Circular Body, All MS27505E21B16P
MIL-DTL-38999 Series I connectors have up to 128 contacts contained in an insert. They are environmentally sealed and have an operating temperature between -65 C and 200 C. MIL-DTL-38999 I harsh environment connector family feature front wall mount rea

MIL-DTL-38999 Series I connectors have up to 128 contacts contained in an insert. They are environmentally sealed and have an operating temperature between -65 C and 200 C. MIL-DTL-38999 I harsh environment connector family feature front wall mount rea

Buy Now
Circular Connector, Receptacle, Size 21, 16 Position, Box; Military Specification Amphenol Industrial - 23K2382 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 21, 16 Position, Box; Military Specification Amphenol Industrial
23K2382
Circular Connector, Receptacle, Size 21, 16 Position, Box; Military Specification Amphenol Industrial 23K2382
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 21, 16 POSITION, BOX; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:16Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 21, 16 POSITION, BOX; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:16Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS27505E21B16P MS27505E21B16P 23K2382
Product Name MIL Spec Connector - MIL-DTL-38999 I Connectors Mil-Qualified, Circular Body, All Circular Connector, Receptacle, Size 21, 16 Position, Box; Military Specification Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCS-FG-A800-2 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
Plug - NECU-S-M8G4-HX - Festo Corporation
Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Geometry Straight
View Details
2 suppliers