Heilind Electronics, Inc. Datasheets for Circular Connectors
Circular connectors are multi-pin connectors primarily used for external interfacing.
Circular Connectors: Learn more
| Product Name | Notes |
|---|---|
| 2-327960-1 | |
| 22992 CLASS R PLUG | |
| 26482 SII/83723 SIII/5015 Backshell Band lock ENP | |
| 26482 SII/83723 SIII/5015 Backshell Env-EMI/RFI | |
| 26482 SII/83723 SIII/5015 Backshell Env | |
| 26482 SII/83723 SIII/5015 Backshell Strain Relief | |
| 26482 SII/83723 SIII/5015 Backshell Tie Wrap | |
| 320551 | |
| 327966 | |
| 38999 SI/II Backshell Band lock | |
| 38999 SI/II Backshell Env-EMI/RFI | |
| 38999 SI/II Backshell Shrink Boot | |
| 38999 SI/II Backshell Strain Relief | |
| 38999 SI/II Backshell Tie Wrap | |
| 38999 SIII/IV Backshell Band Lock STR | |
| 38999 SIII/IV Backshell Env-EMI/RFI | |
| 38999 SIII/IV Backshell Grommet Nut | |
| 38999 SIII/IV Backshell Strain Relief | |
| 38999 SIII/IV Backshell Tie Wrap | |
| AAE9825-00 | |
| ACCESSORIES - NUT PLATES | |
| Backshell BS Comp Split Ring Unfinished | |
| Backshell D-Sub | |
| Backshell Env 26482 SII/83723 SIII/5015 | |
| Backshell Rubber Bushing Black | |
| Backshell Strain Relief | |
| BAYONET CPLNG CRIMP STRT PLUG | |
| CIRC LKG PLUG,3P,PIN CNTCT PLASTIC HSG,IP67 | |
| CIRC LKG PLUG,3P,SKT CNTCT PLASTIC HSG,IP67 | |
| CIRC LKG PLUG,4P,SKT CNTCT METAL HSG,IP67 | |
| CIRC LKG RCPT,3P,PIN CNTCT PLASTIC HSG,IP67 | |
| CIRC LKG RCPT,3P,PIN CNTCT PNL MNT,PLASTIC HSG,IP67 | |
| CIRC LKG RCPT,3P,SKT CNTCT PLASTIC HSG,IP67 | |
| CIRC LKG RCPT,3P,SKT CNTCT PNL MNT,PLASTIC HSG,IP67 | |
| CIRC LKG RCPT,4P,PIN CNTCT METAL HSG,IP67 | |
| CIRC LKG RCPT,4P,PIN CNTCT PNL MNT,METAL HSG,IP67 | |
| CLASS L RCP CONN | |
| CONNECTOR RUGGED | |
| Connectors Circular, Unreviewed | |
| Connectors Mil-Qualified, Circular Body, All | |
| CONTACT MALE | |
| CONTACTS - MULTI-PURPOSE PIN (MALE) | |
| D-SUB - MULTI-PURPOSE CONTACT PIN | |
| Enhanced Durability Constructed using premium materials our backshells are built to withstand extreme conditions including high temperatures moisture and mechanical stress ensuring consistent performance in challenging military operations.EMI/RFI S | |
| LEGACY AVIONICS CIRCULAR | |
| M8 3 Position Male Field Termi | |
| M8 PANEL 90 PCB CONN 4PIN M CONN M PIN | |
| MIL 5015 PLUG D/C SZ 28 ANODIZED BLK | |
| MIL 5015 PLUG D/C SZ 36 ANODIZED BLK | |
| MIL 5015 RECEPT D/C SZ 40 ANODIZED BLK | |
| MIL-DTL-38999 Series I connectors have up to 128 contacts contained in an insert. They are environmentally sealed and have an operating temperature between -65 C and 200 C. MIL-DTL-38999 I... | |
| MKJ BAY J/N RECP 7#23 PIN | |
| MKJ IN-LINE PLG 6 SZ CRIMP BAN 155900-0150 | |
| MKJ SI Special / Recpt Skt | |
| MMC PROP CUSTOM KT | |
| MPO FIELD | |
| PLUG ASSY | |
| Plug, E type CW,female,12pos, straight | |
| Plug, E type CW,female,17pos, straight | |
| Plug,female,6pos,HC Crimp,Angle | |
| PLUG | |
| POSI CON 16 PIN | |
| POWER CONTACT SZ 8 PIN | |
| RECEPTACLE | |
| SA | |
| SELF LOCK RFI PLUG, PIN, 83723 SIII THRE | |
| SKT CONTACT, MA, GF, 20-22AWG WIRE RANGE 20-22 | |
| STRAIN RELIEF & ADAPTER | |
| THD CPLNG CRIMP WL MT RCPT | |
| U-172/U |
| << Prev | Next >> |