Amphenol Industrial Circular Connector Assemblies MS27468T25F35S

Description
LJT 128C 128#22D SKT RECP
Request a Quote Datasheet
Description
LJT 128C 128#22D SKT RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS27468T25F35S - PEI-Genesis
Philadelphia, PA, United States
LJT 128C 128#22D SKT RECP

LJT 128C 128#22D SKT RECP

Buy Now
Circular Connector Assemblies - 1178-MS27468T25F35S-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1178-MS27468T25F35S-ND
Circular Connector Assemblies 1178-MS27468T25F35S-ND
RECEPT

RECEPT

Buy Now Datasheet
Jam Nut Connector Receptacle Size 25, 128 Position, Panel; Military Specification Amphenol Industrial - 48K2336 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector Receptacle Size 25, 128 Position, Panel; Military Specification Amphenol Industrial
48K2336
Jam Nut Connector Receptacle Size 25, 128 Position, Panel; Military Specification Amphenol Industrial 48K2336
JAM NUT CONNECTOR RECEPTACLE SIZE 25, 128 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:128Contacts ; Circular Contact Type:Crimp Socket RoHS Compliant: No

JAM NUT CONNECTOR RECEPTACLE SIZE 25, 128 POSITION, PANEL; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:128Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol MS27468T25F35S 1178-MS27468T25F35S-ND 48K2336
Product Name Circular Connector Assemblies Jam Nut Connector Receptacle Size 25, 128 Position, Panel; Military Specification Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

DDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details
50 Ohm BNC Connector, BNC 90° Plug - 190513 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details