Amphenol Industrial Connectors Mil-Qualified, Circular Body, All MS27472E12B8P

Description
MIL-DTL-38999 Series II connectors have up to 128 contacts contained in an insert. They are environmentally sealed and have an operating temperature between -65 C and 200 C. MIL-DTL-38999 II harsh environment thin walled restricted length connectors fea
Request a Quote
Description
MIL-DTL-38999 Series II connectors have up to 128 contacts contained in an insert. They are environmentally sealed and have an operating temperature between -65 C and 200 C. MIL-DTL-38999 II harsh environment thin walled restricted length connectors fea
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connectors Mil-Qualified, Circular Body, All - MS27472E12B8P - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
MS27472E12B8P
Connectors Mil-Qualified, Circular Body, All MS27472E12B8P
MIL-DTL-38999 Series II connectors have up to 128 contacts contained in an insert. They are environmentally sealed and have an operating temperature between -65 C and 200 C. MIL-DTL-38999 II harsh environment thin walled restricted length connectors fea

MIL-DTL-38999 Series II connectors have up to 128 contacts contained in an insert. They are environmentally sealed and have an operating temperature between -65 C and 200 C. MIL-DTL-38999 II harsh environment thin walled restricted length connectors fea

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 II
MS27472E12B8P
MIL Spec Connector - MIL-DTL-38999 II MS27472E12B8P
RECEPT

RECEPT

Buy Now
 - Amphenol MS27472E12B8P - PEI-Genesis
Philadelphia, PA, United States
LJT 8C 8#20 PIN RECP

LJT 8C 8#20 PIN RECP

Buy Now
Circular Connector, Receptacle, Size 12, 8 Position, Wall; Military Specification Amphenol Industrial - 31K3256 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 12, 8 Position, Wall; Military Specification Amphenol Industrial
31K3256
Circular Connector, Receptacle, Size 12, 8 Position, Wall; Military Specification Amphenol Industrial 31K3256
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 12, 8 POSITION, WALL; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 12, 8 POSITION, WALL; Military Specification:MIL-DTL-38999 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS27472E12B8P MS27472E12B8P Amphenol MS27472E12B8P 31K3256
Product Name Connectors Mil-Qualified, Circular Body, All MIL Spec Connector - MIL-DTL-38999 II Circular Connector, Receptacle, Size 12, 8 Position, Wall; Military Specification Amphenol Industrial
Connector Type Circular / Cylindrical Connectors; Military Connector Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

SATA 13P Connectors -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Geometry Right Angle
View Details
Insulated & Metal Phone Plug - 886 - BRIM Electronics, Inc.
Specs
Connector Type Phone Jack / Plug
Gender Male / Plug
Termination Screw
View Details
D-Sub Connector Assemblies - 2262-A29052-051TR-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Surface Mount
Current Rating 1.0 amps
View Details
Circular Connector Accessories - A127826-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
2 suppliers