Computer Network Accessories, Inc. Universal 2500mA AC/DC Power Adapter w/ Detachable Plugs 900-130

Description
UL listed universal 2500mA AC/DC power adapter with detachable plugs. Input: 100-240V AC 60/50Hz 30W; Output: 3, 3.3, 5, 6, 6.5, 7 and 8.4V DC. 6' cord.
Description
UL listed universal 2500mA AC/DC power adapter with detachable plugs. Input: 100-240V AC 60/50Hz 30W; Output: 3, 3.3, 5, 6, 6.5, 7 and 8.4V DC. 6' cord.

Suppliers

Company
Product
Description
Supplier Links
Universal 2500mA AC/DC Power Adapter w/ Detachable Plugs - 900-130 - Computer Network Accessories, Inc.
Dayton, OH, USA
Universal 2500mA AC/DC Power Adapter w/ Detachable Plugs
900-130
Universal 2500mA AC/DC Power Adapter w/ Detachable Plugs 900-130
UL listed universal 2500mA AC/DC power adapter with detachable plugs. Input: 100-240V AC 60/50Hz 30W; Output: 3, 3.3, 5, 6, 6.5, 7 and 8.4V DC. 6' cord.

UL listed universal 2500mA AC/DC power adapter with detachable plugs. Input: 100-240V AC 60/50Hz 30W; Output: 3, 3.3, 5, 6, 6.5, 7 and 8.4V DC. 6' cord.

Supplier's Site

Technical Specifications

  Computer Network Accessories, Inc.
Product Category AC-DC Adapters
Product Number 900-130
Product Name Universal 2500mA AC/DC Power Adapter w/ Detachable Plugs
Unlock Full Specs
to access all available technical data

Similar Products

AC/DC Adapters - 1242194 - RS Components, Ltd.
RS Components, Ltd.
Specs
Adapter Plug Type Australia, european plug, uk, us
Regulatory Compliance Ce, en 55013, en 55014-1, en 55014-2, en 55020, en 55022, en 55024, en 61000-3-2, en 61000-3-3, eu coc v5, tuv/gs en 60950-1, ul 60065
View Details
Single Phase Three Phase 100A 250A 300A Rectifier for Electroplating Painting Production Line - No.1601574155332 - Shenzhen Xingkerong Technology Co., Ltd
Specs
AC Input Voltage 1000.0 volts
AC Input Current 5000 amps
DC Output Voltage 110.0 volts
View Details
EI-48: Wall Mount (plug-in) Adapter - MD481810 - Hobart Electronics
Specs
DC Output Voltage 9.0 to 24.0 volts
DC Output Current 0.5000 to 1.8 amps
View Details
External Power Adapters -  - Beta Dyne Inc.
Specs
AC Input Voltage 80.0 to 275.0 volts
DC Output Voltage 3.3 to 48.0 volts
DC Output Power 15 to 220 watts
View Details