Computer Network Accessories, Inc. Compact 3.75W Switching Power Adapter w/ USB Output 603612

Description
Compact 3.75W switching power adapter with USB output. Get rid of those bulky power hungry, heat producing mains adapters. Ideal for charging USB powered accessories when a computer is not available. Features: Universal input, stabilized output, cool running, direct plug-in, AC/DC adapter Includes USB type A socket for USB powered devices Very low idling consumption High efficiency Specifications: Supply voltage: 110-240V AC Power: 3.75W Output voltage: 5V DC Output current: 750mA (regulated) Plug: USB type A Dimensions: 2 3/4" x 1 3/16" x 1 37/64" (cable length 3 1/4') Weight: 0.18 lbs
Description
Compact 3.75W switching power adapter with USB output. Get rid of those bulky power hungry, heat producing mains adapters. Ideal for charging USB powered accessories when a computer is not available. Features: Universal input, stabilized output, cool running, direct plug-in, AC/DC adapter Includes USB type A socket for USB powered devices Very low idling consumption High efficiency Specifications: Supply voltage: 110-240V AC Power: 3.75W Output voltage: 5V DC Output current: 750mA (regulated) Plug: USB type A Dimensions: 2 3/4" x 1 3/16" x 1 37/64" (cable length 3 1/4') Weight: 0.18 lbs

Suppliers

Company
Product
Description
Supplier Links
Compact 3.75W Switching Power Adapter w/ USB Output - 603612 - Computer Network Accessories, Inc.
Dayton, OH, USA
Compact 3.75W Switching Power Adapter w/ USB Output
603612
Compact 3.75W Switching Power Adapter w/ USB Output 603612
Compact 3.75W switching power adapter with USB output. Get rid of those bulky power hungry, heat producing mains adapters. Ideal for charging USB powered accessories when a computer is not available. Features: Universal input, stabilized output, cool running, direct plug-in, AC/DC adapter Includes USB type A socket for USB powered devices Very low idling consumption High efficiency Specifications: Supply voltage: 110-240V AC Power: 3.75W Output voltage: 5V DC Output current: 750mA (regulated) Plug: USB type A Dimensions: 2 3/4" x 1 3/16" x 1 37/64" (cable length 3 1/4') Weight: 0.18 lbs

Compact 3.75W switching power adapter with USB output. Get rid of those bulky power hungry, heat producing mains adapters. Ideal for charging USB powered accessories when a computer is not available.

  • Features:
    • Universal input, stabilized output, cool running, direct plug-in, AC/DC adapter
    • Includes USB type A socket for USB powered devices
    • Very low idling consumption
    • High efficiency
  • Specifications:
    • Supply voltage: 110-240V AC
    • Power: 3.75W
    • Output voltage: 5V DC
    • Output current: 750mA (regulated)
    • Plug: USB type A
    • Dimensions: 2 3/4" x 1 3/16" x 1 37/64" (cable length 3 1/4')
    • Weight: 0.18 lbs
Supplier's Site

Technical Specifications

  Computer Network Accessories, Inc.
Product Category AC-DC Adapters
Product Number 603612
Product Name Compact 3.75W Switching Power Adapter w/ USB Output
Unlock Full Specs
to access all available technical data

Similar Products

AC/DC Adapters - 2519220 - RS Components, Ltd.
RS Components, Ltd.
Specs
Adapter Plug Type EU
Regulatory Compliance RoHS Compliant
DC Output Voltage 5.0 volts
View Details
German IGBT Electroplating Rectifier 1000A 3000A 6000A 8000A 12V Rectifier for Metal Pulse Plating - No.1601569966893 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Applications IGBT
AC Input Voltage 1000.0 volts
AC Input Current 5000 amps
View Details
EI-48: Wall Mount (plug-in) Adapter - MD481810 - Hobart Electronics
Specs
DC Output Voltage 9.0 to 24.0 volts
DC Output Current 0.5000 to 1.8 amps
View Details
External Power Adapters -  - Beta Dyne Inc.
Specs
AC Input Voltage 80.0 to 275.0 volts
DC Output Voltage 3.3 to 48.0 volts
DC Output Power 15 to 220 watts
View Details