Computer Network Accessories, Inc. Universal 1000mA AC/DC Power Adapter w/ Detachable Plugs 88-533

Description
UL listed 3, 4.5, 6, 7.5, 9 and 12V DC 1000mA universal power adapter with detachable plugs. Input: 100~140V AC, 60Hz, 14W. Foldaway non-snagging plug for compat storage. Plug dimensions: 5.5mm x 2.1mm, 5.5mm x 2.5mm, 4.0mm x 1.7mm, 3.5mm x 1.35mm, 5.0mm x 2.1mm and 3.5mm. 6' cord with ferrite.
Description
UL listed 3, 4.5, 6, 7.5, 9 and 12V DC 1000mA universal power adapter with detachable plugs. Input: 100~140V AC, 60Hz, 14W. Foldaway non-snagging plug for compat storage. Plug dimensions: 5.5mm x 2.1mm, 5.5mm x 2.5mm, 4.0mm x 1.7mm, 3.5mm x 1.35mm, 5.0mm x 2.1mm and 3.5mm. 6' cord with ferrite.

Suppliers

Company
Product
Description
Supplier Links
Universal 1000mA AC/DC Power Adapter w/ Detachable Plugs - 88-533 - Computer Network Accessories, Inc.
Dayton, OH, USA
Universal 1000mA AC/DC Power Adapter w/ Detachable Plugs
88-533
Universal 1000mA AC/DC Power Adapter w/ Detachable Plugs 88-533
UL listed 3, 4.5, 6, 7.5, 9 and 12V DC 1000mA universal power adapter with detachable plugs. Input: 100~140V AC, 60Hz, 14W. Foldaway non-snagging plug for compat storage. Plug dimensions: 5.5mm x 2.1mm, 5.5mm x 2.5mm, 4.0mm x 1.7mm, 3.5mm x 1.35mm, 5.0mm x 2.1mm and 3.5mm. 6' cord with ferrite.

UL listed 3, 4.5, 6, 7.5, 9 and 12V DC 1000mA universal power adapter with detachable plugs. Input: 100~140V AC, 60Hz, 14W. Foldaway non-snagging plug for compat storage. Plug dimensions: 5.5mm x 2.1mm, 5.5mm x 2.5mm, 4.0mm x 1.7mm, 3.5mm x 1.35mm, 5.0mm x 2.1mm and 3.5mm. 6' cord with ferrite.

Supplier's Site

Technical Specifications

  Computer Network Accessories, Inc.
Product Category AC-DC Adapters
Product Number 88-533
Product Name Universal 1000mA AC/DC Power Adapter w/ Detachable Plugs
Unlock Full Specs
to access all available technical data

Similar Products

AC/DC Adapters - 1242182 - RS Components, Ltd.
RS Components, Ltd.
Specs
Adapter Plug Type Type c
Regulatory Compliance Ce, en 55013, en 55014-1, en 55014-2, en 55020, en 55022, en 55024, en 61000-3-2, en 61000-3-3, eu coc v5, tuv/gs en 60950-1, ul 60065
View Details
1000A 3000A 5000A Rectifier for Electroplating Three Phase Trafo Electroplating Anodize Rectifier Reversable Price - No.1601573798412 - Shenzhen Xingkerong Technology Co., Ltd
Specs
AC Input Voltage 1000.0 volts
AC Input Current 5000 amps
DC Output Voltage 110.0 volts
View Details
EI-41: Wall Mount (plug-in) Adapter - MTD411204 - Hobart Electronics
Specs
DC Output Voltage 6.0 to 24.0 volts
DC Output Current 0.1000 to 0.9000 amps
View Details
External Power Adapters -  - Beta Dyne Inc.
Specs
AC Input Voltage 80.0 to 275.0 volts
DC Output Voltage 3.3 to 48.0 volts
DC Output Power 15 to 220 watts
View Details