BARTEC POLARIS Remote 24" polaris remote 24

Description
The POLARIS Remote 24" W unit by BARTEC is a display which a PC can be operated in safe areas of hazardous areas. Distances of up to 20 km are possible. POLARIS Remote 24" W offers the user the possibility of using any currently available PC-based process control system, without any restrictions in the Ex area. The front panel installation assures ease of mounting. On request, the devices are also available as turn-key system solutions in a Stainless-steel enclosure as wall and floor mounting versions. The screen of the Remote 24" W is a TFT display with an Full HD resolution and is characterised by its excellent brilliance and a very large reading angle. Intrinsically safe input devices can also be connected. The optional touchcreen (intrinsically safe) offers the ultimate in operating comfort. Connection in the safe area is realised via a local unit (included in scope of delivery).
Request a Quote
Description
The POLARIS Remote 24" W unit by BARTEC is a display which a PC can be operated in safe areas of hazardous areas. Distances of up to 20 km are possible. POLARIS Remote 24" W offers the user the possibility of using any currently available PC-based process control system, without any restrictions in the Ex area. The front panel installation assures ease of mounting. On request, the devices are also available as turn-key system solutions in a Stainless-steel enclosure as wall and floor mounting versions. The screen of the Remote 24" W is a TFT display with an Full HD resolution and is characterised by its excellent brilliance and a very large reading angle. Intrinsically safe input devices can also be connected. The optional touchcreen (intrinsically safe) offers the ultimate in operating comfort. Connection in the safe area is realised via a local unit (included in scope of delivery).
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
POLARIS Remote 24
Bad Mergentheim, Germany
POLARIS Remote 24"
polaris remote 24
POLARIS Remote 24" polaris remote 24
The POLARIS Remote 24" W unit by BARTEC is a display which a PC can be operated in safe areas of hazardous areas. Distances of up to 20 km are possible. POLARIS Remote 24" W offers the user the possibility of using any currently available PC-based process control system, without any restrictions in the Ex area. The front panel installation assures ease of mounting. On request, the devices are also available as turn-key system solutions in a Stainless-steel enclosure as wall and floor mounting versions. The screen of the Remote 24" W is a TFT display with an Full HD resolution and is characterised by its excellent brilliance and a very large reading angle. Intrinsically safe input devices can also be connected. The optional touchcreen (intrinsically safe) offers the ultimate in operating comfort. Connection in the safe area is realised via a local unit (included in scope of delivery).

The POLARIS Remote 24" W unit by BARTEC is a display which a PC can be operated in safe areas of hazardous areas. Distances of up to 20 km are possible. POLARIS Remote 24" W offers the user the possibility of using any currently available PC-based process control system, without any restrictions in the Ex area. The front panel installation assures ease of mounting. On request, the devices are also available as turn-key system solutions in a Stainless-steel enclosure as wall and floor mounting versions. The screen of the Remote 24" W is a TFT display with an Full HD resolution and is characterised by its excellent brilliance and a very large reading angle. Intrinsically safe input devices can also be connected. The optional touchcreen (intrinsically safe) offers the ultimate in operating comfort. Connection in the safe area is realised via a local unit (included in scope of delivery).

Supplier's Site

Technical Specifications

  BARTEC
Product Category Human Machine Interfaces
Product Number polaris remote 24
Product Name POLARIS Remote 24"
Display Options Touch Screen
Width 25.4 inch (644 mm)
Height 16.0 inch (406 mm)
Depth 5.3 inch (135 mm)
Unlock Full Specs
to access all available technical data

Similar Products

POLARIS Remote 15
Specs
Resolution VGA; XGA
Display Options Touch Screen
Width 16.2 inch (411 mm)
View Details
POLARIS Smart HMI 17,3
Specs
Configuration Panel
I/O Interfaces Ethernet; USB
Type Flat Panel Display
View Details
POLARIS Remote 19.1
Specs
Resolution VGA; XGA
Display Options Touch Screen
Width 19.6 inch (498 mm)
View Details
POLARIS Remote 17.3
Specs
Display Options Touch Screen
Width 19.8 inch (503 mm)
Height 12.4 inch (314 mm)
View Details