Small PC Computers Datasheets for Touch Screen Displays
Touch screen displays are user-friendly input devices. The user touches the screen and the input is communicated directly to the computer.
Touch Screen Displays: Learn more
| Product Name | Notes |
|---|---|
| The SD100E is a sealed and waterproof 10.4" touch screen lcd display. Versatile wall/arm mounts are supported using standard VESA mounting. Small PC's enclosed LCD displays are designed for relaiable... | |
| The SD120 industrial LCD is an ideal display solution for tight spaces at only 13.3" wide x 11.7" high with depth behind the bezel of only 1.6". The standard stainless... | |
| The SD150 is a NEMA-4/X panel mount LCD display designed for industrial display applications. The bright 15" TFT LCD comes complete with a screen protector or Touch Screen and is... | |
| The SD150E is a sealed and waterproof 15" touch screen lcd display. Versatile wall/arm mounts are supported using standard VESA mounting. Small PC's enclosed LCD displays are designed for relaiable... | |
| The SD150F is an open frame 15" LCD with an integrated SAW touch screen. The SD150F has a slim rugged construction that is designed for reliable 24/7 operation. The front... | |
| The SD150M is a High Bright completely sealed and waterproof 15" touch screen Marine lcd display. Our High Bright LCD's are ideal for applications where the display will be used... | |
| The SD150PC is a NEMA-4 panel mount LCD display combined with the features of our SC240/SC241 computer. Options include fanless, Atom, Pentium M or Core 2 Duo CPU configurations and... | |
| The SD170 auto-syncs. to resolutions up to 1280 x 1024 with a fast response rate of 12ms. Options include resistive touch screen and stainless steel NEMA-4X bezel. Standard Features 17.0"... | |
| The SD170E is a sealed and waterproof 17 " touch screen lcd display. Versatile wall/arm mounts are supported using standard VESA mounting. Small PC's enclosed LCD displays are designed for... | |
| The SD170EHB is a High Bright sealed and waterproof 17 " touch screen lcd display using low power LEDs for the back lighting. Our High Bright LCD's are ideal for... | |
| The SD170F is an open frame 17" LCD with an integrated SAW touch screen. The SD170F has a slim rugged construction that is designed for reliable 24/7 operation. The front... | |
| The SD170M is a High Bright completely sealed and waterproof 17 " touch screen Marine lcd display. Our High Bright LCD's are ideal for applications where the display will be... | |
| The SD170PC is a NEMA-4 panel mount LCD display combined with the features of our SC240/SC241 computer. Options include fanless, Atom, Pentium M or Core 2 Duo CPU configurations and... | |
| The SD190 is a NEMA-4/4X Panel Mount 19" rugged LCD display with depth of only 2.15". Standard Features 19.0" TFT active matrix LCD Resistive Touch Screen Native resolution 1024x768 (auto... | |
| The SD190E is a sealed and waterproof 19" touch screen lcd display. Versatile wall/arm mounts are supported using standard VESA mounting. Small PC's sealed LCD displays are designed for relaiable... | |
| The SD190EHB is a sealed and waterproof 19" high bright (1000 nit) touch screen lcd display. Versatile wall/arm mounts are supported using standard VESA mounting. Small PC's sealed LCD displays... | |
| The SD190F is an open frame 19" LCD with an integrated SAW touch screen. The SD190F has a slim rugged construction that is designed for reliable 24/7 operation. The front... | |
| The SD190PC is a NEMA-4 panel mount LCD display combined with the features of our SC240/SC241 computer. Options include fanless, Atom, Pentium M or Core 2 Duo CPU configurations and... | |
| The SD200PC is a NEMA-4 panel mount LCD display combined with the features of our SC240/SC241 computer. Options include fanless, Atom, Pentium M or Core 2 Duo CPU configurations and... | |
| The SD220E is a sealed and waterproof 22 " Wide Screen touch lcd display. Versatile wall/arm mounts are supported using standard VESA mounting. Small PC's sealed LCD displays are designed... | |
| The SD220F is an open frame 22" Wide Screen LCD with an integrated SAW touch screen. The SD2200F has a slim rugged construction that is designed for reliable 24/7 operation. | |
| The SD240ML is a Sunlight Readable completely sealed and waterproof 24" wide screen touch Marine display. Our Sunlight Readable LCD's are ideal for applications where the display will be used... | |
| The SDC100 is a 10.4" LCD-PC designed for reliable operation in wet, dirty environments. The system is waterproof, sealed and ideal for operation in extreme conditions. The SDC100 supports a... | |
| The SDC150 is a 15" LCD-PC designed for reliable operation in wet, dirty environments. The system is waterproof, sealed and ideal for operation in extreme conditions. All of our sealed... | |
| The SDC150 is a Highbright Sunlight readable 15" LCD-PC designed for reliable operation in wet, dirty environments. The system is waterproof, sealed and ideal for operation in extreme conditions. All... | |
| The SDC170 is a 17" LCD-PC designed for reliable operation in wet, dirty environments. The system is waterproof, sealed and ideal for operation in extreme conditions. All of our sealed... | |
| The SDC170HB is a High Bright 17" LCD-PC designed for reliable operation in wet, dirty environments. The system is waterproof, sealed and ideal for operation in extreme conditions. All of... | |
| The SDC190 is a 19" LCD-PC designed for reliable operation in wet, dirty environments. The system is waterproof, sealed and ideal for operation in extreme conditions. All of our sealed... | |
| The SDC190 is a High Bright 19" LCD-PC designed for reliable operation in wet, dirty environments. The system is waterproof, sealed and ideal for operation in extreme conditions. All of... | |
| The SDC220 is a 22" Wide Screen LCD-PC designed for reliable operation in wet, dirty environments. The system is waterproof, sealed and ideal for operation in extreme conditions. All of... | |
| The SED084HB is a High Bright 8.4 " touch screen lcd display using low power LEDs for the back lighting. Our High Bright LCD's are ideal for applications where the... | |
| The SED104HB is a High Bright 10.4 " touch screen lcd display using low power LEDs for the back lighting. Our High Bright LCD's are ideal for applications where the... | |
| The SED104HBT is a High Bright 10.4 " touch screen lcd display using a Transflective Display. Transflective displays allow the natural ambient light to pass through the LCD panel and... | |
| The large display area of the SD200 makes it the ideal dispaly for high end industrial applications. Options include a Touch Screen and a stainless steel bezel. Standard Features 20.0"... | |
| The large display area of the SD220 makes it the ideal dispaly for high end industrial applications. Options include a Touch Screen and a stainless steel bezel. Standard Features 22.0"... |