Small PC Computers 8.4" Sunlight Readable LCD Touch Screen Model SED084HB

Description
The SED084HB is a High Bright 8.4 " touch screen lcd display using low power LEDs for the back lighting. Our High Bright LCD's are ideal for applications where the display will be used in sunlight or day light. Versatile wall/arm mounts are supported using standard VESA mounting. Standard Features 8.4" TFT LCD Display High Bright 800 nit Low Power LED back lighting HD15 VGA Input Front Panel Controls (OSD integrated Touch Screen (USB) Windows/Linux Drivers External AC Adapter (12V DC) Rugged Chassis Supports Wall / Desk / Arm mounting (VESA 75mm) Optional Panel Mount Kit
Description
The SED084HB is a High Bright 8.4 " touch screen lcd display using low power LEDs for the back lighting. Our High Bright LCD's are ideal for applications where the display will be used in sunlight or day light. Versatile wall/arm mounts are supported using standard VESA mounting. Standard Features 8.4" TFT LCD Display High Bright 800 nit Low Power LED back lighting HD15 VGA Input Front Panel Controls (OSD integrated Touch Screen (USB) Windows/Linux Drivers External AC Adapter (12V DC) Rugged Chassis Supports Wall / Desk / Arm mounting (VESA 75mm) Optional Panel Mount Kit

Suppliers

Company
Product
Description
Supplier Links
8.4
Clearwater, FL, USA
8.4" Sunlight Readable LCD Touch Screen
Model SED084HB
8.4" Sunlight Readable LCD Touch Screen Model SED084HB
The SED084HB is a High Bright 8.4 " touch screen lcd display using low power LEDs for the back lighting. Our High Bright LCD's are ideal for applications where the display will be used in sunlight or day light. Versatile wall/arm mounts are supported using standard VESA mounting. Standard Features 8.4" TFT LCD Display High Bright 800 nit Low Power LED back lighting HD15 VGA Input Front Panel Controls (OSD integrated Touch Screen (USB) Windows/Linux Drivers External AC Adapter (12V DC) Rugged Chassis Supports Wall / Desk / Arm mounting (VESA 75mm) Optional Panel Mount Kit

The SED084HB is a High Bright 8.4 " touch screen lcd display using low power LEDs for the back lighting. Our High Bright LCD's are ideal for applications where the display will be used in sunlight or day light. Versatile wall/arm mounts are supported using standard VESA mounting.

Standard Features

  • 8.4" TFT LCD Display
  • High Bright 800 nit
  • Low Power LED back lighting
  • HD15 VGA Input
  • Front Panel Controls (OSD
  • integrated Touch Screen (USB)
  • Windows/Linux Drivers
  • External AC Adapter (12V DC)
  • Rugged Chassis
  • Supports Wall / Desk / Arm mounting (VESA 75mm)
  • Optional Panel Mount Kit
Supplier's Site

Technical Specifications

  Small PC Computers
Product Category Touch Screen Displays
Product Number Model SED084HB
Product Name 8.4" Sunlight Readable LCD Touch Screen
Style External
Screen Type LCD or other Flat Panel Display
Mounting Options Wall; Desk / Arm Mount
External Connections Serial Interface; VGA
Sensor Type Resistive
Unlock Full Specs
to access all available technical data

Similar Products

Visu Panel - Control Panel - 762-6203/8000-001 - WAGO
Specs
Screen Type LCD or other Flat Panel Display
Mounting Options Clamping elements (included) or VESA mount (4 x M4x8)
Sensor Type Resistive
View Details
Four-Wire Analog Resistive Touch Screen with Gold Plated Tail - FTAS00-15AN-4A - NKK Switches
Specs
External Connections Serial Interface; USB
Sensor Type Resistive
Screen Width 9.67 inch (246 mm)
View Details
3 suppliers
Specs
Screen Type LCD or other Flat Panel Display
View Details