Small PC Computers 19" Waterproof LCD Model SD190E

Description
The SD190E is a sealed and waterproof 19" touch screen lcd display. Versatile wall/arm mounts are supported using standard VESA mounting. Small PC's sealed LCD displays are designed for relaiable operation in wet dirty environments. Standard Features 19" LCD Display Sealed and Waterproof integrated Touch Screen Rugged Aluminum Chassis Wall / Desk / Arm mounting (VESA 75/100 mm)
Description
The SD190E is a sealed and waterproof 19" touch screen lcd display. Versatile wall/arm mounts are supported using standard VESA mounting. Small PC's sealed LCD displays are designed for relaiable operation in wet dirty environments. Standard Features 19" LCD Display Sealed and Waterproof integrated Touch Screen Rugged Aluminum Chassis Wall / Desk / Arm mounting (VESA 75/100 mm)

Suppliers

Company
Product
Description
Supplier Links
19
Clearwater, FL, USA
19" Waterproof LCD
Model SD190E
19" Waterproof LCD Model SD190E
The SD190E is a sealed and waterproof 19" touch screen lcd display. Versatile wall/arm mounts are supported using standard VESA mounting. Small PC's sealed LCD displays are designed for relaiable operation in wet dirty environments. Standard Features 19" LCD Display Sealed and Waterproof integrated Touch Screen Rugged Aluminum Chassis Wall / Desk / Arm mounting (VESA 75/100 mm)

The SD190E is a sealed and waterproof 19" touch screen lcd display. Versatile wall/arm mounts are supported using standard VESA mounting. Small PC's sealed LCD displays are designed for relaiable operation in wet dirty environments.

Standard Features

  • 19" LCD Display
  • Sealed and Waterproof
  • integrated Touch Screen
  • Rugged Aluminum Chassis
  • Wall / Desk / Arm mounting (VESA 75/100 mm)
Supplier's Site

Technical Specifications

  Small PC Computers
Product Category Touch Screen Displays
Product Number Model SD190E
Product Name 19" Waterproof LCD
Style External
Screen Type LCD or other Flat Panel Display
Mounting Options Wall; Desk / Arm Mount
External Connections Serial Interface; USB
Sensor Type Resistive
Unlock Full Specs
to access all available technical data

Similar Products

Control Panel - 762-4302/8000-002 - WAGO
Specs
Screen Type LCD or other Flat Panel Display
Mounting Options Clamping elements (included) or VESA mount (4 x M4x8)
Sensor Type Resistive
View Details
Four-Wire Analog Resistive Touch Screen with Gold Plated Tail - FTAS00-5.7AS-4A - NKK Switches
Specs
External Connections Serial Interface; USB
Sensor Type Resistive
Screen Width 3.98 inch (101 mm)
View Details
3 suppliers