Small PC Computers 12.1" Panel Mount LCD Model SD120

Description
The SD120 industrial LCD is an ideal display solution for tight spaces at only 13.3" wide x 11.7" high with depth behind the bezel of only 1.6". The standard stainless steel front bezel provides NEMA-4X protection. Standard Features 12.0" TFT active matrix LCD Resistive Touch Screen Native resolution 800 x 600 (auto sync.) NEMA-4X panel mount beze Universal AC Power Supply
Description
The SD120 industrial LCD is an ideal display solution for tight spaces at only 13.3" wide x 11.7" high with depth behind the bezel of only 1.6". The standard stainless steel front bezel provides NEMA-4X protection. Standard Features 12.0" TFT active matrix LCD Resistive Touch Screen Native resolution 800 x 600 (auto sync.) NEMA-4X panel mount beze Universal AC Power Supply

Suppliers

Company
Product
Description
Supplier Links
12.1
Clearwater, FL, USA
12.1" Panel Mount LCD
Model SD120
12.1" Panel Mount LCD Model SD120
The SD120 industrial LCD is an ideal display solution for tight spaces at only 13.3" wide x 11.7" high with depth behind the bezel of only 1.6". The standard stainless steel front bezel provides NEMA-4X protection. Standard Features 12.0" TFT active matrix LCD Resistive Touch Screen Native resolution 800 x 600 (auto sync.) NEMA-4X panel mount beze Universal AC Power Supply

The SD120 industrial LCD is an ideal display solution for tight spaces at only 13.3" wide x 11.7" high with depth behind the bezel of only 1.6". The standard stainless steel front bezel provides NEMA-4X protection.

Standard Features

  • 12.0" TFT active matrix LCD
  • Resistive Touch Screen
  • Native resolution 800 x 600 (auto sync.)
  • NEMA-4X panel mount beze
  • Universal AC Power Supply
Supplier's Site

Technical Specifications

  Small PC Computers
Product Category Touch Screen Displays
Product Number Model SD120
Product Name 12.1" Panel Mount LCD
Style External
Screen Type LCD or other Flat Panel Display
Mounting Options Panel
External Connections Serial Interface; USB
Sensor Type Resistive
Unlock Full Specs
to access all available technical data

Similar Products

Advantech 19.0 inch Resistive Touch Panel Module - TPM190R1FH00 - Advantech
Specs
Style External
Screen Type LCD or other Flat Panel Display
Mounting Options Panel
View Details
Mounting accessories - 762-9315 - WAGO
Specs
Screen Type LCD or other Flat Panel Display
View Details
Touch Screen Overlays - 360-3613-ND - DigiKey
Specs
External Connections 4-Wire
Sensor Type Resistive
View Details