Small PC Computers 22" Wide Screen Panel Mount LCD Model SD220

Description
The large display area of the SD220 makes it the ideal dispaly for high end industrial applications. Options include a Touch Screen and a stainless steel bezel. Standard Features 22.0" Wide Screen TFT active matrix LCD Resistive Touch Screen VGA HD15 and DVI-D inputs Native resolution 1680 x 1050 (auto sync.) NEMA-4 panel mount bezel Universal AC Power Supply Options USB or RS232 Resistive Touch Screen Stainless Front Steel Bezel NEMA 4X
Description
The large display area of the SD220 makes it the ideal dispaly for high end industrial applications. Options include a Touch Screen and a stainless steel bezel. Standard Features 22.0" Wide Screen TFT active matrix LCD Resistive Touch Screen VGA HD15 and DVI-D inputs Native resolution 1680 x 1050 (auto sync.) NEMA-4 panel mount bezel Universal AC Power Supply Options USB or RS232 Resistive Touch Screen Stainless Front Steel Bezel NEMA 4X

Suppliers

Company
Product
Description
Supplier Links
22
Clearwater, FL, USA
22" Wide Screen Panel Mount LCD
Model SD220
22" Wide Screen Panel Mount LCD Model SD220
The large display area of the SD220 makes it the ideal dispaly for high end industrial applications. Options include a Touch Screen and a stainless steel bezel. Standard Features 22.0" Wide Screen TFT active matrix LCD Resistive Touch Screen VGA HD15 and DVI-D inputs Native resolution 1680 x 1050 (auto sync.) NEMA-4 panel mount bezel Universal AC Power Supply Options USB or RS232 Resistive Touch Screen Stainless Front Steel Bezel NEMA 4X

The large display area of the SD220 makes it the ideal dispaly for high end industrial applications. Options include a Touch Screen and a stainless steel bezel.

Standard Features

  • 22.0" Wide Screen TFT active matrix LCD
  • Resistive Touch Screen
  • VGA HD15 and DVI-D inputs
  • Native resolution 1680 x 1050 (auto sync.)
  • NEMA-4 panel mount bezel
  • Universal AC Power Supply

Options

  • USB or RS232 Resistive Touch Screen
  • Stainless Front Steel Bezel NEMA 4X
Supplier's Site

Technical Specifications

  Small PC Computers
Product Category Touch Screen Displays
Product Number Model SD220
Product Name 22" Wide Screen Panel Mount LCD
Style External
Screen Type LCD or other Flat Panel Display
Mounting Options Panel
External Connections Serial Interface; USB; VGA, DVI
Sensor Type Resistive
Unlock Full Specs
to access all available technical data

Similar Products

Visu Panel - Control Panel - 762-6204/8000-001 - WAGO
Specs
Screen Type LCD or other Flat Panel Display
Mounting Options Clamping elements (included) or VESA mount (4 x M4x8)
Sensor Type Resistive
View Details
Four-Wire Analog Resistive Touch Screen with Gold Plated Tail - FTAS00-15AN-4A - NKK Switches
Specs
External Connections Serial Interface; USB
Sensor Type Resistive
Screen Width 9.67 inch (246 mm)
View Details
3 suppliers