Small PC Computers 10.4" Waterproof LCD Model SD100E

Description
The SD100E is a sealed and waterproof 10.4" touch screen lcd display. Versatile wall/arm mounts are supported using standard VESA mounting. Small PC's enclosed LCD displays are designed for relaiable operation in wet dirty environments. Standard Features 10.4" LCD Display (Option High Bright SD100EHB) Sealed and Waterproof integrated Touch Screen Rugged Aluminum Chassis Wall / Desk / Arm mounting (VESA 75/100 mm) Optional Panel Mount Bezel version
Description
The SD100E is a sealed and waterproof 10.4" touch screen lcd display. Versatile wall/arm mounts are supported using standard VESA mounting. Small PC's enclosed LCD displays are designed for relaiable operation in wet dirty environments. Standard Features 10.4" LCD Display (Option High Bright SD100EHB) Sealed and Waterproof integrated Touch Screen Rugged Aluminum Chassis Wall / Desk / Arm mounting (VESA 75/100 mm) Optional Panel Mount Bezel version

Suppliers

Company
Product
Description
Supplier Links
10.4
Clearwater, FL, USA
10.4" Waterproof LCD
Model SD100E
10.4" Waterproof LCD Model SD100E
The SD100E is a sealed and waterproof 10.4" touch screen lcd display. Versatile wall/arm mounts are supported using standard VESA mounting. Small PC's enclosed LCD displays are designed for relaiable operation in wet dirty environments. Standard Features 10.4" LCD Display (Option High Bright SD100EHB) Sealed and Waterproof integrated Touch Screen Rugged Aluminum Chassis Wall / Desk / Arm mounting (VESA 75/100 mm) Optional Panel Mount Bezel version

The SD100E is a sealed and waterproof 10.4" touch screen lcd display. Versatile wall/arm mounts are supported using standard VESA mounting. Small PC's enclosed LCD displays are designed for relaiable operation in wet dirty environments.

Standard Features

  • 10.4" LCD Display (Option High Bright SD100EHB)
  • Sealed and Waterproof
  • integrated Touch Screen
  • Rugged Aluminum Chassis
  • Wall / Desk / Arm mounting (VESA 75/100 mm)
  • Optional Panel Mount Bezel version
Supplier's Site

Technical Specifications

  Small PC Computers
Product Category Touch Screen Displays
Product Number Model SD100E
Product Name 10.4" Waterproof LCD
Style External
Screen Type LCD or other Flat Panel Display
Mounting Options Wall; Desk / Arm Mount
External Connections USB
Sensor Type Resistive
Unlock Full Specs
to access all available technical data

Similar Products

12.1
Specs
Style External
Screen Type LCD or other Flat Panel Display
Mounting Options Panel; Wall
View Details
Specs
Screen Type LCD or other Flat Panel Display
View Details
RS Components, Ltd.
Specs
Screen Type LCD or other Flat Panel Display
Image Resolution 320 x 240pixels
Screen Diagonal 5.7 inch (145 mm)
View Details
Visu Panel - Control Panel - 762-5203/8000-001 - WAGO
Specs
Screen Type LCD or other Flat Panel Display
Mounting Options Clamping elements (included) or VESA mount (4 x M4x8)
Sensor Type Capacitive
View Details