Small PC Computers 19" Sunlight Readable Waterproof LCD Model SD190EHB

Description
The SD190EHB is a sealed and waterproof 19" high bright (1000 nit) touch screen lcd display. Versatile wall/arm mounts are supported using standard VESA mounting. Small PC's sealed LCD displays are designed for relaiable operation in wet dirty environments. Standard Features 19" High Bright LCD Display 0-100% brightness adjustment dial Sealed and Waterproof integrated Touch Screen Rugged Aluminum Chassis Wall / Desk / Arm mounting (VESA 75/100 mm)
Description
The SD190EHB is a sealed and waterproof 19" high bright (1000 nit) touch screen lcd display. Versatile wall/arm mounts are supported using standard VESA mounting. Small PC's sealed LCD displays are designed for relaiable operation in wet dirty environments. Standard Features 19" High Bright LCD Display 0-100% brightness adjustment dial Sealed and Waterproof integrated Touch Screen Rugged Aluminum Chassis Wall / Desk / Arm mounting (VESA 75/100 mm)

Suppliers

Company
Product
Description
Supplier Links
19
Clearwater, FL, USA
19" Sunlight Readable Waterproof LCD
Model SD190EHB
19" Sunlight Readable Waterproof LCD Model SD190EHB
The SD190EHB is a sealed and waterproof 19" high bright (1000 nit) touch screen lcd display. Versatile wall/arm mounts are supported using standard VESA mounting. Small PC's sealed LCD displays are designed for relaiable operation in wet dirty environments. Standard Features 19" High Bright LCD Display 0-100% brightness adjustment dial Sealed and Waterproof integrated Touch Screen Rugged Aluminum Chassis Wall / Desk / Arm mounting (VESA 75/100 mm)

The SD190EHB is a sealed and waterproof 19" high bright (1000 nit) touch screen lcd display. Versatile wall/arm mounts are supported using standard VESA mounting. Small PC's sealed LCD displays are designed for relaiable operation in wet dirty environments.

Standard Features

  • 19" High Bright LCD Display
  • 0-100% brightness adjustment dial
  • Sealed and Waterproof
  • integrated Touch Screen
  • Rugged Aluminum Chassis
  • Wall / Desk / Arm mounting (VESA 75/100 mm)
Supplier's Site

Technical Specifications

  Small PC Computers
Product Category Touch Screen Displays
Product Number Model SD190EHB
Product Name 19" Sunlight Readable Waterproof LCD
Style External
Screen Type LCD or other Flat Panel Display
Mounting Options Wall; Desk / Arm Mount
External Connections Serial Interface; USB
Sensor Type Resistive
Unlock Full Specs
to access all available technical data

Similar Products

21.5
Specs
Style External
Screen Type LCD or other Flat Panel Display
Mounting Options Panel; Wall
View Details
Allen-Bradley / Rockwell Automation
Specs
Screen Type LCD or other Flat Panel Display
View Details
RS Components, Ltd.
Specs
Screen Type LCD or other Flat Panel Display
Image Resolution 640x480; 640 x 480pixels
Screen Diagonal 10.4 inch (264 mm)
View Details
Visu Panel - Control Panel - 762-4206/8000-001 - WAGO
Specs
Screen Type LCD or other Flat Panel Display
Mounting Options Clamping elements (included)
Sensor Type Resistive
View Details