Small PC Computers Waterproof LCD-PC Model SDC100

Description
The SDC100 is a 10.4" LCD-PC designed for reliable operation in wet, dirty environments. The system is waterproof, sealed and ideal for operation in extreme conditions. The SDC100 supports a high bright option making the LCD Sunlight Readable All of our sealed systems use a unique and specialized heat pipe providing fanless cooling. A solid state drive provides a no moving parts solution. A wide variety of configurations and I/O options are available. Standard Features 10.4" LCD Display Sealed and Waterproof integrated Touch Screen Rugged Aluminum Chassis 32GB Solid State Drive Low Power Consumption 1G DDR Memory 3 USB 2.0 ports, LAN port Windows 7 Pro installed and tested Wall / Desk / Arm mounting (VESA 75/100 mm) Optional Panel Mount Version 12V DC input with external AC Adapter
Description
The SDC100 is a 10.4" LCD-PC designed for reliable operation in wet, dirty environments. The system is waterproof, sealed and ideal for operation in extreme conditions. The SDC100 supports a high bright option making the LCD Sunlight Readable All of our sealed systems use a unique and specialized heat pipe providing fanless cooling. A solid state drive provides a no moving parts solution. A wide variety of configurations and I/O options are available. Standard Features 10.4" LCD Display Sealed and Waterproof integrated Touch Screen Rugged Aluminum Chassis 32GB Solid State Drive Low Power Consumption 1G DDR Memory 3 USB 2.0 ports, LAN port Windows 7 Pro installed and tested Wall / Desk / Arm mounting (VESA 75/100 mm) Optional Panel Mount Version 12V DC input with external AC Adapter

Suppliers

Company
Product
Description
Supplier Links
Waterproof LCD-PC - Model SDC100 - Small PC Computers
Clearwater, FL, USA
Waterproof LCD-PC
Model SDC100
Waterproof LCD-PC Model SDC100
The SDC100 is a 10.4" LCD-PC designed for reliable operation in wet, dirty environments. The system is waterproof, sealed and ideal for operation in extreme conditions. The SDC100 supports a high bright option making the LCD Sunlight Readable All of our sealed systems use a unique and specialized heat pipe providing fanless cooling. A solid state drive provides a no moving parts solution. A wide variety of configurations and I/O options are available. Standard Features 10.4" LCD Display Sealed and Waterproof integrated Touch Screen Rugged Aluminum Chassis 32GB Solid State Drive Low Power Consumption 1G DDR Memory 3 USB 2.0 ports, LAN port Windows 7 Pro installed and tested Wall / Desk / Arm mounting (VESA 75/100 mm) Optional Panel Mount Version 12V DC input with external AC Adapter

The SDC100 is a 10.4" LCD-PC designed for reliable operation in wet, dirty environments. The system is waterproof, sealed and ideal for operation in extreme conditions. The SDC100 supports a high bright option making the LCD Sunlight Readable

All of our sealed systems use a unique and specialized heat pipe providing fanless cooling. A solid state drive provides a no moving parts solution. A wide variety of configurations and I/O options are available.

Standard Features

  • 10.4" LCD Display
  • Sealed and Waterproof
  • integrated Touch Screen
  • Rugged Aluminum Chassis
  • 32GB Solid State Drive
  • Low Power Consumption
  • 1G DDR Memory
  • 3 USB 2.0 ports, LAN port
  • Windows 7 Pro installed and tested
  • Wall / Desk / Arm mounting (VESA 75/100 mm)
  • Optional Panel Mount Version
  • 12V DC input with external AC Adapter
Supplier's Site

Technical Specifications

  Small PC Computers
Product Category Touch Screen Displays
Product Number Model SDC100
Product Name Waterproof LCD-PC
Style External
Screen Type LCD or other Flat Panel Display
Mounting Options Panel (optional feature); Wall; Desk / Arm Mount
External Connections Serial Interface; USB
Sensor Type Resistive
Unlock Full Specs
to access all available technical data

Similar Products

Control Panel - 762-4301/8000-002 - WAGO
Specs
Screen Type LCD or other Flat Panel Display
View Details
Four-Wire Analog Resistive Touch Screen with Gold Plated Tail - FTAS00-6.5AS-4A - NKK Switches
Specs
External Connections Serial Interface; USB
Sensor Type Resistive
Screen Width 4.57 inch (116 mm)
View Details
4 suppliers
Specs
Screen Type LCD or other Flat Panel Display
View Details