Small PC Computers 17" Sunlight Readable Waterproof LCD Model SD170EHB

Description
The SD170EHB is a High Bright sealed and waterproof 17 " touch screen lcd display using low power LEDs for the back lighting. Our High Bright LCD's are ideal for applications where the display will be used in sunlight or day light. Versatile wall/arm mounts are supported using standard VESA mounting. Small PC's enclosed LCD displays are designed for relaiable operation in wet dirty environments. Standard Features 17" TFT LCD Display High Bright 1000 nit Low Power LED back lighting Auto sensor for brightness or POT Sealed and Waterproof integrated Touch Screen Rugged Aluminum Chassis Wall / Desk / Arm mounting (VESA 75/100 mm)
Description
The SD170EHB is a High Bright sealed and waterproof 17 " touch screen lcd display using low power LEDs for the back lighting. Our High Bright LCD's are ideal for applications where the display will be used in sunlight or day light. Versatile wall/arm mounts are supported using standard VESA mounting. Small PC's enclosed LCD displays are designed for relaiable operation in wet dirty environments. Standard Features 17" TFT LCD Display High Bright 1000 nit Low Power LED back lighting Auto sensor for brightness or POT Sealed and Waterproof integrated Touch Screen Rugged Aluminum Chassis Wall / Desk / Arm mounting (VESA 75/100 mm)

Suppliers

Company
Product
Description
Supplier Links
17
Clearwater, FL, USA
17" Sunlight Readable Waterproof LCD
Model SD170EHB
17" Sunlight Readable Waterproof LCD Model SD170EHB
The SD170EHB is a High Bright sealed and waterproof 17 " touch screen lcd display using low power LEDs for the back lighting. Our High Bright LCD's are ideal for applications where the display will be used in sunlight or day light. Versatile wall/arm mounts are supported using standard VESA mounting. Small PC's enclosed LCD displays are designed for relaiable operation in wet dirty environments. Standard Features 17" TFT LCD Display High Bright 1000 nit Low Power LED back lighting Auto sensor for brightness or POT Sealed and Waterproof integrated Touch Screen Rugged Aluminum Chassis Wall / Desk / Arm mounting (VESA 75/100 mm)

The SD170EHB is a High Bright sealed and waterproof 17 " touch screen lcd display using low power LEDs for the back lighting. Our High Bright LCD's are ideal for applications where the display will be used in sunlight or day light. Versatile wall/arm mounts are supported using standard VESA mounting. Small PC's enclosed LCD displays are designed for relaiable operation in wet dirty environments.

Standard Features

  • 17" TFT LCD Display
  • High Bright 1000 nit
  • Low Power LED back lighting
  • Auto sensor for brightness or POT
  • Sealed and Waterproof
  • integrated Touch Screen
  • Rugged Aluminum Chassis
  • Wall / Desk / Arm mounting (VESA 75/100 mm)
Supplier's Site

Technical Specifications

  Small PC Computers
Product Category Touch Screen Displays
Product Number Model SD170EHB
Product Name 17" Sunlight Readable Waterproof LCD
Style External
Screen Type LCD or other Flat Panel Display
Mounting Options Panel; Wall; Desk / Arm Mount
External Connections USB
Sensor Type Surface Acoustic Wave
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cable - 758-879/000-101 - WAGO
Specs
Screen Type LCD or other Flat Panel Display
View Details
Four-Wire Analog Resistive Touch Screen with Gold Plated Tail - FTAS00-12.1AW-4A - NKK Switches
Specs
External Connections Serial Interface; USB
Sensor Type Resistive
Screen Width 6.93 inch (176 mm)
View Details
3 suppliers
Specs
Screen Type LCD or other Flat Panel Display
View Details