Small PC Computers Datasheets for Computers
Computers are programmable electronic devices that accept data, execute prerecorded instructions, perform mathematical and logical operations, and output results.
Computers: Learn more
| Product Name | Notes |
|---|---|
| Small PC’s new iBrick all-weather computer uses Intel’s® Mobile 3rd Generation Core i-series CPU’s Small PC Computers of Clearwater Florida, a manufacturer of rugged computer solutions, has released its iBrick... | |
| The SC215 is ideal for embedded and industrial applications when space is at a premium. A wide variety of configurations and I/O options are available. Options include fanless CPU's, a... | |
| The SC240 is ideal for embedded and industrial applications when space is at a premium. A wide variety of configurations and I/O options are available. All SC240 systems come complete... | |
| The SC240ML is a computer designed for reliable operation in wet, dirty environments. The system is waterproof, sealed and ideal for operation in extreme conditions. All of our sealed systems... | |
| The SC240V is designed for mobile car, truck and boat applications and includes a intelligent vehicle power supply and rugged hard drive. A wide variety of configurations and I/O options... | |
| The SC241 has a PCI expansion slot and supports a hot swap removable drive shuttle. The SC241 is desinged for industrial and specialized PC applications. A wide variety of... | |
| The SC241S is ideal for embedded and industrial applications when space is at a premium and a PCI or PCI Express Slot is required. A wide variety of configurations and... | |
| The SC525 supports up to 4 PCI/PCI-e expansion slot and supports a hot swap removable drive shuttle. The SC525 is desinged for industrial and specialized PC applications. A wide... | |
| The SD150PC is a NEMA-4 panel mount LCD display combined with the features of our SC240/SC241 computer. Options include fanless, Atom, Pentium M or Core 2 Duo CPU configurations and... | |
| The SD170PC is a NEMA-4 panel mount LCD display combined with the features of our SC240/SC241 computer. Options include fanless, Atom, Pentium M or Core 2 Duo CPU configurations and... | |
| The SD190PC is a NEMA-4 panel mount LCD display combined with the features of our SC240/SC241 computer. Options include fanless, Atom, Pentium M or Core 2 Duo CPU configurations and... | |
| The SD200PC is a NEMA-4 panel mount LCD display combined with the features of our SC240/SC241 computer. Options include fanless, Atom, Pentium M or Core 2 Duo CPU configurations and... | |
| The SDC100 is a 10.4" LCD-PC designed for reliable operation in wet, dirty environments. The system is waterproof, sealed and ideal for operation in extreme conditions. The SDC100 supports a... | |
| The SDC150 is a 15" LCD-PC designed for reliable operation in wet, dirty environments. The system is waterproof, sealed and ideal for operation in extreme conditions. All of our sealed... | |
| The SDC150 is a Highbright Sunlight readable 15" LCD-PC designed for reliable operation in wet, dirty environments. The system is waterproof, sealed and ideal for operation in extreme conditions. All... | |
| The SDC170 is a 17" LCD-PC designed for reliable operation in wet, dirty environments. The system is waterproof, sealed and ideal for operation in extreme conditions. All of our sealed... | |
| The SDC170HB is a High Bright 17" LCD-PC designed for reliable operation in wet, dirty environments. The system is waterproof, sealed and ideal for operation in extreme conditions. All of... | |
| The SDC190 is a 19" LCD-PC designed for reliable operation in wet, dirty environments. The system is waterproof, sealed and ideal for operation in extreme conditions. All of our sealed... | |
| The SDC190 is a High Bright 19" LCD-PC designed for reliable operation in wet, dirty environments. The system is waterproof, sealed and ideal for operation in extreme conditions. All of... | |
| The SDC220 is a 22" Wide Screen LCD-PC designed for reliable operation in wet, dirty environments. The system is waterproof, sealed and ideal for operation in extreme conditions. All of... | |
| The SRC100 is ideal for rack mount computer applications when space is at a premium. This 1U height system packs a complete set of features into a chassis that is... | |
| The SRC101 is ideal for rack mount computer applications when space is at a premium. This 1U system packs a complete set of features into a chassis that is only... | |
| The SRC200 2U rack mount computer supports up to 3 PCI/PCI Express Expansion slots in a chassis that is only 17" deep. Options include P4 CPU's tp 3.2Ghz, 4 hard... | |
| The SRC300 3U rack mount computer supports up to 5 PCI/X Expansion slots in a chassis that is only 17" deep. Options include P4 CPU's tp 3.2Ghz, 4 hard drives... | |
| The SC240S supports single or dual Hot Swap drives. It's small rugged footprint makes the SC240S well suited for embedded and industrial computer applications. A wide variety of configurations and... | |
| The SC240ST supports single or dual Hot Swap drives and includes support for two PCI/PCIe expansion slots. The SC240ST well suited for embedded and industrial computer applications that require specialized... |