Small PC Computers 15" Panel Mount LCD Model SD150

Description
The SD150 is a NEMA-4/X panel mount LCD display designed for industrial display applications. The bright 15" TFT LCD comes complete with a screen protector or Touch Screen and is available with an optional Stainless Steel front bezel. Standard Features 15.0" TFT active matrix LCD Resistive Touch Screen Native resolution 1024x768 (auto sync.) NEMA-4 panel mount beze Universal AC Power Supply
Description
The SD150 is a NEMA-4/X panel mount LCD display designed for industrial display applications. The bright 15" TFT LCD comes complete with a screen protector or Touch Screen and is available with an optional Stainless Steel front bezel. Standard Features 15.0" TFT active matrix LCD Resistive Touch Screen Native resolution 1024x768 (auto sync.) NEMA-4 panel mount beze Universal AC Power Supply

Suppliers

Company
Product
Description
Supplier Links
15
Clearwater, FL, USA
15" Panel Mount LCD
Model SD150
15" Panel Mount LCD Model SD150
The SD150 is a NEMA-4/X panel mount LCD display designed for industrial display applications. The bright 15" TFT LCD comes complete with a screen protector or Touch Screen and is available with an optional Stainless Steel front bezel. Standard Features 15.0" TFT active matrix LCD Resistive Touch Screen Native resolution 1024x768 (auto sync.) NEMA-4 panel mount beze Universal AC Power Supply

The SD150 is a NEMA-4/X panel mount LCD display designed for industrial display applications. The bright 15" TFT LCD comes complete with a screen protector or Touch Screen and is available with an optional Stainless Steel front bezel.

Standard Features

  • 15.0" TFT active matrix LCD
  • Resistive Touch Screen
  • Native resolution 1024x768 (auto sync.)
  • NEMA-4 panel mount beze
  • Universal AC Power Supply
Supplier's Site

Technical Specifications

  Small PC Computers
Product Category Touch Screen Displays
Product Number Model SD150
Product Name 15" Panel Mount LCD
Style External
Screen Type LCD or other Flat Panel Display
Mounting Options Panel
External Connections USB; HDMI, DVI, S-Video, Composite
Sensor Type Resistive
Unlock Full Specs
to access all available technical data

Similar Products

12
Specs
Style External
Screen Type LCD or other Flat Panel Display
Mounting Options Panel
View Details
Specs
Screen Type LCD or other Flat Panel Display
View Details
RS Components, Ltd.
Specs
Screen Type LCD or other Flat Panel Display
Image Resolution 320 x 240pixels
Screen Diagonal 5.7 inch (145 mm)
View Details
Mounting accessories - 758-879/000-301 - WAGO
Specs
Screen Type LCD or other Flat Panel Display
View Details