Small PC Computers 24" Sunlight Readable Marine LCD Model SD240ML

Description
The SD240ML is a Sunlight Readable completely sealed and waterproof 24" wide screen touch Marine display. Our Sunlight Readable LCD's are ideal for applications where the display will be used in sunlight or daylight. The SD240ML supports panel/console mounting or wall/arm mounts using standard VESA hardware. Small PC's Marine LCD's are designed and tested for relaiable operation in wet dirty environments. Standard Features · 24" Wide Screen Touch · Projective Capacitive Multi-Touch · Highbright 1000 NIT Low Power LED Backlights · Sunlight Readable (optical bond & AR enhancements) · 0 - 100% Brightness adjustment pot (optional) · Waterproof cable set · Rugged Light Weight Aluminum Chassis · Protective Vehicle Power Supply · VESA arm/bracket or flush mounting · Removable panel mount Brackets
Description
The SD240ML is a Sunlight Readable completely sealed and waterproof 24" wide screen touch Marine display. Our Sunlight Readable LCD's are ideal for applications where the display will be used in sunlight or daylight. The SD240ML supports panel/console mounting or wall/arm mounts using standard VESA hardware. Small PC's Marine LCD's are designed and tested for relaiable operation in wet dirty environments. Standard Features · 24" Wide Screen Touch · Projective Capacitive Multi-Touch · Highbright 1000 NIT Low Power LED Backlights · Sunlight Readable (optical bond & AR enhancements) · 0 - 100% Brightness adjustment pot (optional) · Waterproof cable set · Rugged Light Weight Aluminum Chassis · Protective Vehicle Power Supply · VESA arm/bracket or flush mounting · Removable panel mount Brackets

Suppliers

Company
Product
Description
Supplier Links
24
Clearwater, FL, USA
24" Sunlight Readable Marine LCD
Model SD240ML
24" Sunlight Readable Marine LCD Model SD240ML
The SD240ML is a Sunlight Readable completely sealed and waterproof 24" wide screen touch Marine display. Our Sunlight Readable LCD's are ideal for applications where the display will be used in sunlight or daylight. The SD240ML supports panel/console mounting or wall/arm mounts using standard VESA hardware. Small PC's Marine LCD's are designed and tested for relaiable operation in wet dirty environments. Standard Features · 24" Wide Screen Touch · Projective Capacitive Multi-Touch · Highbright 1000 NIT Low Power LED Backlights · Sunlight Readable (optical bond & AR enhancements) · 0 - 100% Brightness adjustment pot (optional) · Waterproof cable set · Rugged Light Weight Aluminum Chassis · Protective Vehicle Power Supply · VESA arm/bracket or flush mounting · Removable panel mount Brackets

The SD240ML is a Sunlight Readable completely sealed and waterproof 24" wide screen touch Marine display. Our Sunlight Readable LCD's are ideal for applications where the display will be used in sunlight or daylight. The SD240ML supports panel/console mounting or wall/arm mounts using standard VESA hardware. Small PC's Marine LCD's are designed and tested for relaiable operation in wet dirty environments.

Standard Features

· 24" Wide Screen Touch

· Projective Capacitive Multi-Touch

· Highbright 1000 NIT Low Power LED Backlights

· Sunlight Readable (optical bond & AR enhancements)

· 0 - 100% Brightness adjustment pot (optional)

· Waterproof cable set

· Rugged Light Weight Aluminum Chassis

· Protective Vehicle Power Supply

· VESA arm/bracket or flush mounting

· Removable panel mount Brackets

Supplier's Site

Technical Specifications

  Small PC Computers
Product Category Touch Screen Displays
Product Number Model SD240ML
Product Name 24" Sunlight Readable Marine LCD
Style External
Screen Type LCD or other Flat Panel Display
Mounting Options Panel (optional feature); VESA Mount, Bracket or Flush Mounting
External Connections USB; VGA, Composite
Sensor Type Resistive
Unlock Full Specs
to access all available technical data

Similar Products

17
Specs
Style External
Screen Type LCD or other Flat Panel Display
Mounting Options Panel
View Details
RS Components, Ltd.
Specs
Screen Type LCD or other Flat Panel Display
Image Resolution 320 x 240pixels
Screen Diagonal 5.7 inch (145 mm)
View Details
Visu Panel - Control Panel - 762-4204/8000-001 - WAGO
Specs
Screen Type LCD or other Flat Panel Display
Mounting Options Clamping elements (included) or VESA mount (4 x M4x8)
Sensor Type Resistive
View Details