Small PC Computers 10.4" Sunlight Readable LCD Touch Screen Model SED104HB

Description
The SED104HB is a High Bright 10.4 " touch screen lcd display using low power LEDs for the back lighting. Our High Bright LCD's are ideal for applications where the display will be used in sunlight or day light. Versatile wall/arm mounts are supported using standard VESA mounting. Standard Features 10.4" TFT LCD Display High Bright 800 nit Auto or Manual Brightness HD15 VGA, S-Video & Composite inputs Low Power LED back lighting 2 x 1W Speakers (back) Front Panel Controls (OSD ) integrated Touch Screen (USB) Windows/Linux Drivers Supports Vehicle Power connection (10-14.5V DC) External AC Adapter (12V DC) Rugged Chassis Supports Wall / Desk / Arm mounting (VESA 75mm) Optional Panel Mount Kit
Description
The SED104HB is a High Bright 10.4 " touch screen lcd display using low power LEDs for the back lighting. Our High Bright LCD's are ideal for applications where the display will be used in sunlight or day light. Versatile wall/arm mounts are supported using standard VESA mounting. Standard Features 10.4" TFT LCD Display High Bright 800 nit Auto or Manual Brightness HD15 VGA, S-Video & Composite inputs Low Power LED back lighting 2 x 1W Speakers (back) Front Panel Controls (OSD ) integrated Touch Screen (USB) Windows/Linux Drivers Supports Vehicle Power connection (10-14.5V DC) External AC Adapter (12V DC) Rugged Chassis Supports Wall / Desk / Arm mounting (VESA 75mm) Optional Panel Mount Kit

Suppliers

Company
Product
Description
Supplier Links
10.4
Clearwater, FL, USA
10.4" Sunlight Readable LCD Touch Screen
Model SED104HB
10.4" Sunlight Readable LCD Touch Screen Model SED104HB
The SED104HB is a High Bright 10.4 " touch screen lcd display using low power LEDs for the back lighting. Our High Bright LCD's are ideal for applications where the display will be used in sunlight or day light. Versatile wall/arm mounts are supported using standard VESA mounting. Standard Features 10.4" TFT LCD Display High Bright 800 nit Auto or Manual Brightness HD15 VGA, S-Video & Composite inputs Low Power LED back lighting 2 x 1W Speakers (back) Front Panel Controls (OSD ) integrated Touch Screen (USB) Windows/Linux Drivers Supports Vehicle Power connection (10-14.5V DC) External AC Adapter (12V DC) Rugged Chassis Supports Wall / Desk / Arm mounting (VESA 75mm) Optional Panel Mount Kit

The SED104HB is a High Bright 10.4 " touch screen lcd display using low power LEDs for the back lighting. Our High Bright LCD's are ideal for applications where the display will be used in sunlight or day light. Versatile wall/arm mounts are supported using standard VESA mounting.

Standard Features

  • 10.4" TFT LCD Display
  • High Bright 800 nit
  • Auto or Manual Brightness
  • HD15 VGA, S-Video & Composite inputs
  • Low Power LED back lighting
  • 2 x 1W Speakers (back)
  • Front Panel Controls (OSD )
  • integrated Touch Screen (USB)
  • Windows/Linux Drivers
  • Supports Vehicle Power connection (10-14.5V DC)
  • External AC Adapter (12V DC)
  • Rugged Chassis
  • Supports Wall / Desk / Arm mounting (VESA 75mm)
  • Optional Panel Mount Kit
Supplier's Site

Technical Specifications

  Small PC Computers
Product Category Touch Screen Displays
Product Number Model SED104HB
Product Name 10.4" Sunlight Readable LCD Touch Screen
Style External
Screen Type LCD or other Flat Panel Display
Mounting Options Panel (optional feature); Wall; Desk / Arm Mount
External Connections USB; VGA, S-Video, Composite
Sensor Type Resistive
Unlock Full Specs
to access all available technical data

Similar Products

 - 1233868 - RS Components, Ltd.
RS Components, Ltd.
Specs
Screen Type LCD or other Flat Panel Display
Image Resolution 640x480; 640 x 480pixels
Screen Diagonal 6.4 inch (163 mm)
View Details
Allen-Bradley / Rockwell Automation
Specs
Screen Type LCD or other Flat Panel Display
View Details
Mounting accessories - 762-9315 - WAGO
Specs
Screen Type LCD or other Flat Panel Display
View Details
Four-Wire Analog Resistive Touch Screen with Gold Plated Tail - FTAS00-15.6AW-4A - NKK Switches
Specs
External Connections Serial Interface; USB
Sensor Type Resistive
Screen Width 8.43 inch (214 mm)
View Details
3 suppliers