Small PC Computers Datasheets for Panel Computers
Panel PCs are specialized computers that are designed for industrial applications. The personal computer or PC is embedded in a flange or panel, allowing operators to monitor or manage industrial processes.
Panel Computers: Learn more
| Product Name | Notes |
|---|---|
| The SC240ML is a computer designed for reliable operation in wet, dirty environments. The system is waterproof, sealed and ideal for operation in extreme conditions. All of our sealed systems... | |
| The SD150PC is a NEMA-4 panel mount LCD display combined with the features of our SC240/SC241 computer. Options include fanless, Atom, Pentium M or Core 2 Duo CPU configurations and... | |
| The SD170PC is a NEMA-4 panel mount LCD display combined with the features of our SC240/SC241 computer. Options include fanless, Atom, Pentium M or Core 2 Duo CPU configurations and... | |
| The SD190PC is a NEMA-4 panel mount LCD display combined with the features of our SC240/SC241 computer. Options include fanless, Atom, Pentium M or Core 2 Duo CPU configurations and... | |
| The SD200PC is a NEMA-4 panel mount LCD display combined with the features of our SC240/SC241 computer. Options include fanless, Atom, Pentium M or Core 2 Duo CPU configurations and... | |
| The SDC100 is a 10.4" LCD-PC designed for reliable operation in wet, dirty environments. The system is waterproof, sealed and ideal for operation in extreme conditions. The SDC100 supports a... | |
| The SDC150 is a 15" LCD-PC designed for reliable operation in wet, dirty environments. The system is waterproof, sealed and ideal for operation in extreme conditions. All of our sealed... | |
| The SDC150 is a Highbright Sunlight readable 15" LCD-PC designed for reliable operation in wet, dirty environments. The system is waterproof, sealed and ideal for operation in extreme conditions. All... | |
| The SDC170 is a 17" LCD-PC designed for reliable operation in wet, dirty environments. The system is waterproof, sealed and ideal for operation in extreme conditions. All of our sealed... | |
| The SDC170HB is a High Bright 17" LCD-PC designed for reliable operation in wet, dirty environments. The system is waterproof, sealed and ideal for operation in extreme conditions. All of... | |
| The SDC190 is a 19" LCD-PC designed for reliable operation in wet, dirty environments. The system is waterproof, sealed and ideal for operation in extreme conditions. All of our sealed... | |
| The SDC190 is a High Bright 19" LCD-PC designed for reliable operation in wet, dirty environments. The system is waterproof, sealed and ideal for operation in extreme conditions. All of... | |
| The SDC220 is a 22" Wide Screen LCD-PC designed for reliable operation in wet, dirty environments. The system is waterproof, sealed and ideal for operation in extreme conditions. All of... | |
| The SC240S supports single or dual Hot Swap drives. It's small rugged footprint makes the SC240S well suited for embedded and industrial computer applications. A wide variety of configurations and... | |
| The SC240ST supports single or dual Hot Swap drives and includes support for two PCI/PCIe expansion slots. The SC240ST well suited for embedded and industrial computer applications that require specialized... |