Small PC Computers 10.4" Sunlight Readable LCD Touch Screen Model SED104HBT

Description
The SED104HBT is a High Bright 10.4 " touch screen lcd display using a Transflective Display. Transflective displays allow the natural ambient light to pass through the LCD panel and be reflected thus the display brightness increases as the ambient light increases. Our High Bright LCD's are ideal for applications where the display will be used in sunlight or day light. Versatile wall/arm mounts are supported using standard VESA mounting. Standard Features 10.4" Transflective TFT LCD Displa High Bright Sunlight/Daylight readable. Auto light sensor or manual brightness adjustments HD15 VGA, S-Video & Composite inputs Front Panel Controls (OSD ) integrated Touch Screen (USB) Windows/Linux Drivers Supports Vehicle Power connection (10-14.5V DC) External AC Adapter (12V DC) Rugged Chassis Supports Wall / Desk / Arm mounting (VESA 75mm) Optional Panel Mount Kit
Description
The SED104HBT is a High Bright 10.4 " touch screen lcd display using a Transflective Display. Transflective displays allow the natural ambient light to pass through the LCD panel and be reflected thus the display brightness increases as the ambient light increases. Our High Bright LCD's are ideal for applications where the display will be used in sunlight or day light. Versatile wall/arm mounts are supported using standard VESA mounting. Standard Features 10.4" Transflective TFT LCD Displa High Bright Sunlight/Daylight readable. Auto light sensor or manual brightness adjustments HD15 VGA, S-Video & Composite inputs Front Panel Controls (OSD ) integrated Touch Screen (USB) Windows/Linux Drivers Supports Vehicle Power connection (10-14.5V DC) External AC Adapter (12V DC) Rugged Chassis Supports Wall / Desk / Arm mounting (VESA 75mm) Optional Panel Mount Kit

Suppliers

Company
Product
Description
Supplier Links
10.4
Clearwater, FL, USA
10.4" Sunlight Readable LCD Touch Screen
Model SED104HBT
10.4" Sunlight Readable LCD Touch Screen Model SED104HBT
The SED104HBT is a High Bright 10.4 " touch screen lcd display using a Transflective Display. Transflective displays allow the natural ambient light to pass through the LCD panel and be reflected thus the display brightness increases as the ambient light increases. Our High Bright LCD's are ideal for applications where the display will be used in sunlight or day light. Versatile wall/arm mounts are supported using standard VESA mounting. Standard Features 10.4" Transflective TFT LCD Displa High Bright Sunlight/Daylight readable. Auto light sensor or manual brightness adjustments HD15 VGA, S-Video & Composite inputs Front Panel Controls (OSD ) integrated Touch Screen (USB) Windows/Linux Drivers Supports Vehicle Power connection (10-14.5V DC) External AC Adapter (12V DC) Rugged Chassis Supports Wall / Desk / Arm mounting (VESA 75mm) Optional Panel Mount Kit

The SED104HBT is a High Bright 10.4 " touch screen lcd display using a Transflective Display. Transflective displays allow the natural ambient light to pass through the LCD panel and be reflected thus the display brightness increases as the ambient light increases. Our High Bright LCD's are ideal for applications where the display will be used in sunlight or day light. Versatile wall/arm mounts are supported using standard VESA mounting.

Standard Features

  • 10.4" Transflective TFT LCD Displa
  • High Bright Sunlight/Daylight readable.
  • Auto light sensor or manual brightness adjustments
  • HD15 VGA, S-Video & Composite inputs
  • Front Panel Controls (OSD )
  • integrated Touch Screen (USB)
  • Windows/Linux Drivers
  • Supports Vehicle Power connection (10-14.5V DC)
  • External AC Adapter (12V DC)
  • Rugged Chassis
  • Supports Wall / Desk / Arm mounting (VESA 75mm)
  • Optional Panel Mount Kit
Supplier's Site

Technical Specifications

  Small PC Computers
Product Category Touch Screen Displays
Product Number Model SED104HBT
Product Name 10.4" Sunlight Readable LCD Touch Screen
Style External
Screen Type LCD or other Flat Panel Display
Mounting Options Panel (optional feature); Wall; Desk / Arm Mount
External Connections USB; VGA, S-Video, Composite
Sensor Type Resistive
Unlock Full Specs
to access all available technical data

Similar Products

21.5
Specs
Style External
Screen Type LCD or other Flat Panel Display
Mounting Options Panel; Wall
View Details
Mounting accessories - 758-879/000-306 - WAGO
Specs
Screen Type LCD or other Flat Panel Display
View Details
Four-Wire Analog Resistive Touch Screen with Gold Plated Tail - FTAS00-15.6AW-4A - NKK Switches
Specs
External Connections Serial Interface; USB
Sensor Type Resistive
Screen Width 8.43 inch (214 mm)
View Details
3 suppliers